Littelfuse, Inc. PolySwitch 0603 Size Lead-Free Surface Mount Resettable PPTC femtoSMDC010F-2

Description
The femtoSMDC series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired.. Broadest range of resettable devices available in industry Low resistance Small 0603 footprint Fast time-to-trip RoHS complaint, lead-free and halogen-free
Datasheet
Description
The femtoSMDC series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired.. Broadest range of resettable devices available in industry Low resistance Small 0603 footprint Fast time-to-trip RoHS complaint, lead-free and halogen-free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PolySwitch 0603 Size Lead-Free Surface Mount Resettable PPTC - femtoSMDC010F-2 - Littelfuse, Inc.
Rosemont, IL, United States
PolySwitch 0603 Size Lead-Free Surface Mount Resettable PPTC
femtoSMDC010F-2
PolySwitch 0603 Size Lead-Free Surface Mount Resettable PPTC femtoSMDC010F-2
The femtoSMDC series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired.. Broadest range of resettable devices available in industry Low resistance Small 0603 footprint Fast time-to-trip RoHS complaint, lead-free and halogen-free

The femtoSMDC series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired.. Broadest range of resettable devices available in industry Low resistance Small 0603 footprint Fast time-to-trip RoHS complaint, lead-free and halogen-free

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number femtoSMDC010F-2
Product Name PolySwitch 0603 Size Lead-Free Surface Mount Resettable PPTC
Mounting Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 6A - 813GMC-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 002610001 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 2 amps
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details