Littelfuse, Inc. 48V Stud Mounted Lift Truck Fuse CNN175

Description
Window shows fuse status 2.5 kA interrupting rating Compact size saves space RoHS compliant and lead free
Datasheet
Description
Window shows fuse status 2.5 kA interrupting rating Compact size saves space RoHS compliant and lead free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
48V Stud Mounted Lift Truck Fuse - CNN175 - Littelfuse, Inc.
Rosemont, IL, United States
48V Stud Mounted Lift Truck Fuse
CNN175
48V Stud Mounted Lift Truck Fuse CNN175
Window shows fuse status 2.5 kA interrupting rating Compact size saves space RoHS compliant and lead free

Window shows fuse status 2.5 kA interrupting rating Compact size saves space RoHS compliant and lead free

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number CNN175
Product Name 48V Stud Mounted Lift Truck Fuse
Mounting Bolt-In
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625007 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 600 volts
Rated Current 10 amps
View Details
International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Circuit Protection Fuse - 139-CCF1N1TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers