Littelfuse, Inc. SMD Circuit Protection Fuse E18772-000

Description
PTC Resettable Fuse, Surface Mount, ROHS COMPLIANT Product overview: E18772-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-E18772-000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse, Surface Mount, ROHS COMPLIANT Product overview: E18772-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-E18772-000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Circuit Protection Fuse
150-E18772-000
SMD Circuit Protection Fuse 150-E18772-000
PTC Resettable Fuse, Surface Mount, ROHS COMPLIANT Product overview: E18772-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-E18772-000 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, Surface Mount, ROHS COMPLIANT Product overview: E18772-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-E18772-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - E18772-000 - 1056612-E18772-000 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - E18772-000
1056612-E18772-000
PTC Resettable Fuses - E18772-000 1056612-E18772-000
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056612-E18772-000 Termination: SMD/SMT Length: 8.9408 mm Mounting: SMD (SMT) Time to Trip: 2.5 s Thickness: 3.4036 mm Number of Pins: 2 Hold Current: 130 mA Width: 7.3914 mm Trip Current: 260 mA Categories: PTC Resettable Fuses Alternative Parts (Cross-Reference): MF-SD013/250-2; TS250-130F-2; E44331-000; A05570-000; TS250-130F-RB-2; F59779-000; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Max Current Rating: 3 A

Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056612-E18772-000
Termination: SMD/SMT
Length: 8.9408 mm
Mounting: SMD (SMT)
Time to Trip: 2.5 s
Thickness: 3.4036 mm
Number of Pins: 2
Hold Current: 130 mA
Width: 7.3914 mm
Trip Current: 260 mA
Categories: PTC Resettable Fuses
Alternative Parts (Cross-Reference): MF-SD013/250-2; TS250-130F-2; E44331-000; A05570-000; TS250-130F-RB-2; F59779-000;
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Max Current Rating: 3 A

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Fuses Fuses
Product Number 150-E18772-000 1056612-E18772-000
Product Name SMD Circuit Protection Fuse PTC Resettable Fuses - E18772-000
Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data