Littelfuse, Inc. 80V Stud Mounted Lift Truck Fuse CNN175E

Description
CNN_E fuses are rated for applications up to 80 VDC. As fork lift trucks and electrical vehicle system voltages increase, circuit protection needs to be rated higher than the standard CNN products to handle the increased voltage. The CNN_E is considered very fast-acting for quicker reaction time. 80 V dc protection Window shows fuse status 2.5 kA interrupting rating Compact size saves space RoHS compliant and lead free
Description
CNN_E fuses are rated for applications up to 80 VDC. As fork lift trucks and electrical vehicle system voltages increase, circuit protection needs to be rated higher than the standard CNN products to handle the increased voltage. The CNN_E is considered very fast-acting for quicker reaction time. 80 V dc protection Window shows fuse status 2.5 kA interrupting rating Compact size saves space RoHS compliant and lead free

Suppliers

Company
Product
Description
Supplier Links
80V Stud Mounted Lift Truck Fuse - CNN175E - Littelfuse, Inc.
Rosemont, IL, United States
80V Stud Mounted Lift Truck Fuse
CNN175E
80V Stud Mounted Lift Truck Fuse CNN175E
CNN_E fuses are rated for applications up to 80 VDC. As fork lift trucks and electrical vehicle system voltages increase, circuit protection needs to be rated higher than the standard CNN products to handle the increased voltage. The CNN_E is considered very fast-acting for quicker reaction time. 80 V dc protection Window shows fuse status 2.5 kA interrupting rating Compact size saves space RoHS compliant and lead free

CNN_E fuses are rated for applications up to 80 VDC. As fork lift trucks and electrical vehicle system voltages increase, circuit protection needs to be rated higher than the standard CNN products to handle the increased voltage. The CNN_E is considered very fast-acting for quicker reaction time. 80 V dc protection Window shows fuse status 2.5 kA interrupting rating Compact size saves space RoHS compliant and lead free

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number CNN175E
Product Name 80V Stud Mounted Lift Truck Fuse
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002312409 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 13 amps
View Details
North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details