Littelfuse, Inc. Ptc Resettable Fuse, 3A, 60Vdc; Pptc Case Style Littelfuse E44331-000

Description
PTC RESETTABLE FUSE, 3A, 60VDC; PPTC Case Style:-; Product Range:PolySwitch TS Series; Voltage Rating:60VDC; Holding Current:130mA; Tripping Current:260mA; Time to Trip:0.9s; Current Rating Max:3A; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
PTC RESETTABLE FUSE, 3A, 60VDC; PPTC Case Style:-; Product Range:PolySwitch TS Series; Voltage Rating:60VDC; Holding Current:130mA; Tripping Current:260mA; Time to Trip:0.9s; Current Rating Max:3A; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Resettable Fuse, 3A, 60Vdc; Pptc Case Style Littelfuse - 80AH1843 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 3A, 60Vdc; Pptc Case Style Littelfuse
80AH1843
Ptc Resettable Fuse, 3A, 60Vdc; Pptc Case Style Littelfuse 80AH1843
PTC RESETTABLE FUSE, 3A, 60VDC; PPTC Case Style:-; Product Range:PolySwitch TS Series; Voltage Rating:60VDC; Holding Current:130mA; Tripping Current:260mA; Time to Trip:0.9s; Current Rating Max:3A; Operating Temperature Min:-40°C RoHS Compliant: Yes

PTC RESETTABLE FUSE, 3A, 60VDC; PPTC Case Style:-; Product Range:PolySwitch TS Series; Voltage Rating:60VDC; Holding Current:130mA; Tripping Current:260mA; Time to Trip:0.9s; Current Rating Max:3A; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 80AH1843
Product Name Ptc Resettable Fuse, 3A, 60Vdc; Pptc Case Style Littelfuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - CCF1N2DTTE - 1173188-CCF1N2DTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 2 amps
View Details
2 suppliers