Littelfuse, Inc. 48V Stud Mounted Lift Truck Fuse CNN800

Description
Window shows fuse status 2.5 kA interrupting rating Compact size saves space RoHS compliant and lead free
Datasheet
Description
Window shows fuse status 2.5 kA interrupting rating Compact size saves space RoHS compliant and lead free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
48V Stud Mounted Lift Truck Fuse - CNN800 - Littelfuse, Inc.
Rosemont, IL, United States
48V Stud Mounted Lift Truck Fuse
CNN800
48V Stud Mounted Lift Truck Fuse CNN800
Window shows fuse status 2.5 kA interrupting rating Compact size saves space RoHS compliant and lead free

Window shows fuse status 2.5 kA interrupting rating Compact size saves space RoHS compliant and lead free

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number CNN800
Product Name 48V Stud Mounted Lift Truck Fuse
Mounting Bolt-In
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Semiconductor Protection Fuses - Cylindrical Fuses - VC14 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 1100 volts
Rated Current 50 amps
View Details
Fuse - 844623 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Current 400 amps
View Details
International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details