Littelfuse, Inc. Resettable Fuse, Ptc, 60Vdc, 200Ma, Smd; Pptc Case Style Littelfuse F02483-000

Description
RESETTABLE FUSE, PTC, 60VDC, 200mA, SMD; PPTC Case Style:-; Product Range:PolySwitch TS600 Series; Voltage Rating:60VDC; Holding Current:200mA; Tripping Current:400mA; Time to Trip:10s; Current Rating Max:3A; Operating Voltage:60VDC RoHS Compliant: Yes
Datasheet
Description
RESETTABLE FUSE, PTC, 60VDC, 200mA, SMD; PPTC Case Style:-; Product Range:PolySwitch TS600 Series; Voltage Rating:60VDC; Holding Current:200mA; Tripping Current:400mA; Time to Trip:10s; Current Rating Max:3A; Operating Voltage:60VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resettable Fuse, Ptc, 60Vdc, 200Ma, Smd; Pptc Case Style Littelfuse - 76T4581 - Newark, An Avnet Company
Chicago, IL, United States
Resettable Fuse, Ptc, 60Vdc, 200Ma, Smd; Pptc Case Style Littelfuse
76T4581
Resettable Fuse, Ptc, 60Vdc, 200Ma, Smd; Pptc Case Style Littelfuse 76T4581
RESETTABLE FUSE, PTC, 60VDC, 200mA, SMD; PPTC Case Style:-; Product Range:PolySwitch TS600 Series; Voltage Rating:60VDC; Holding Current:200mA; Tripping Current:400mA; Time to Trip:10s; Current Rating Max:3A; Operating Voltage:60VDC RoHS Compliant: Yes

RESETTABLE FUSE, PTC, 60VDC, 200mA, SMD; PPTC Case Style:-; Product Range:PolySwitch TS600 Series; Voltage Rating:60VDC; Holding Current:200mA; Tripping Current:400mA; Time to Trip:10s; Current Rating Max:3A; Operating Voltage:60VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 76T4581
Product Name Resettable Fuse, Ptc, 60Vdc, 200Ma, Smd; Pptc Case Style Littelfuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details