The FHAC0001LXN is a 32V waterproof in-line fuse holder designed for circuit protection in accessory lighting, panel displays, and automotive applications. It accepts ATO® blade fuses up to 20A and features an IP-67-rated enclosure with a UL 94 V-0 flame-retardant thermoplastic body. The unit has black 16 AWG GXL wire leads and a mounting length of 3.524 inches. Its tin-plated copper alloy contacts provide corrosion resistance.
Fuse Holder Water Resistent Cover 20 Product overview: FHAC0001LXN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuseholders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 140-FHAC0001LXN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 140-FHAC0001LXN |
| Product Name | Circuit Protection Fuse |
| Approvals / Standards | RoHS |