Littelfuse, Inc. PTC Resettable Fuses - FEMTOSMDC005F-2 FEMTOSMDC005F-2

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 772523-FEMTOSMDC005F -2 Series: PolySwitch, femtoSMD Packaging: Reel package Type: Polymeric Operating Temperature Range: -40°C ~ 85°C Package: 0603, Concave Approvals: CSA, UL Mounting: SMD Voltage - Max: 15V Current - Max: 40A Current - Trip (It): 150mA Time to Trip: 100ms Family Name: FEMTOSMDC Categories: Circuit Protection Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Current - Hold (Ih) (Maximum): 50mA Thickness (Maximum): 0.033" (0.85mm) Resistance - Initial (Ri) (Minimum): 3.8 Ohm Resistance - Post Trip (R1) (Maximum): 30 Ohm Introduction Date: November 09, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 772523-FEMTOSMDC005F -2 Series: PolySwitch, femtoSMD Packaging: Reel package Type: Polymeric Operating Temperature Range: -40°C ~ 85°C Package: 0603, Concave Approvals: CSA, UL Mounting: SMD Voltage - Max: 15V Current - Max: 40A Current - Trip (It): 150mA Time to Trip: 100ms Family Name: FEMTOSMDC Categories: Circuit Protection Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Current - Hold (Ih) (Maximum): 50mA Thickness (Maximum): 0.033" (0.85mm) Resistance - Initial (Ri) (Minimum): 3.8 Ohm Resistance - Post Trip (R1) (Maximum): 30 Ohm Introduction Date: November 09, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - FEMTOSMDC005F-2 - 772523-FEMTOSMDC005F-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - FEMTOSMDC005F-2
772523-FEMTOSMDC005F-2
PTC Resettable Fuses - FEMTOSMDC005F-2 772523-FEMTOSMDC005F-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 772523-FEMTOSMDC005F -2 Series: PolySwitch, femtoSMD Packaging: Reel package Type: Polymeric Operating Temperature Range: -40°C ~ 85°C Package: 0603, Concave Approvals: CSA, UL Mounting: SMD Voltage - Max: 15V Current - Max: 40A Current - Trip (It): 150mA Time to Trip: 100ms Family Name: FEMTOSMDC Categories: Circuit Protection Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Current - Hold (Ih) (Maximum): 50mA Thickness (Maximum): 0.033" (0.85mm) Resistance - Initial (Ri) (Minimum): 3.8 Ohm Resistance - Post Trip (R1) (Maximum): 30 Ohm Introduction Date: November 09, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 772523-FEMTOSMDC005F-2
Series: PolySwitch, femtoSMD
Packaging: Reel package
Type: Polymeric
Operating Temperature Range: -40°C ~ 85°C
Package: 0603, Concave
Approvals: CSA, UL
Mounting: SMD
Voltage - Max: 15V
Current - Max: 40A
Current - Trip (It): 150mA
Time to Trip: 100ms
Family Name: FEMTOSMDC
Categories: Circuit Protection
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Current - Hold (Ih) (Maximum): 50mA
Thickness (Maximum): 0.033" (0.85mm)
Resistance - Initial (Ri) (Minimum): 3.8 Ohm
Resistance - Post Trip (R1) (Maximum): 30 Ohm
Introduction Date: November 09, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Circuit Protection Fuse
150-FEMTOSMDC005F-2
Circuit Protection Fuse 150-FEMTOSMDC005F-2
2-Terminal PTC Resettable Fuse, -40 to 85°C Product overview: FEMTOSMDC005F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-FEMTOSMDC005F-2 can be used for catalog matching and distributor lookup.

2-Terminal PTC Resettable Fuse, -40 to 85°C Product overview: FEMTOSMDC005F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-FEMTOSMDC005F-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - FEMTOSMDC005F-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
FEMTOSMDC005F-2
Circuit Protection - PTC Resettable Fuses FEMTOSMDC005F-2
PTC RESET FUSE 15V 50MA 0603

PTC RESET FUSE 15V 50MA 0603

Supplier's Site
Fuse, Resettable Ptc, 15Vdc, 0.05A, Smd; Thermistor Mounting Littelfuse - 38AC1102 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 15Vdc, 0.05A, Smd; Thermistor Mounting Littelfuse
38AC1102
Fuse, Resettable Ptc, 15Vdc, 0.05A, Smd; Thermistor Mounting Littelfuse 38AC1102
FUSE, RESETTABLE PTC, 15VDC, 0.05A, SMD; Thermistor Mounting:SMD; Product Range:PolySwitch femtoSMDC Series; Holding Current:50mA; Tripping Current:150mA; Voltage Rating:15VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 15VDC, 0.05A, SMD; Thermistor Mounting:SMD; Product Range:PolySwitch femtoSMDC Series; Holding Current:50mA; Tripping Current:150mA; Voltage Rating:15VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 772523-FEMTOSMDC005F-2 150-FEMTOSMDC005F-2 FEMTOSMDC005F-2 38AC1102
Product Name PTC Resettable Fuses - FEMTOSMDC005F-2 Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Fuse, Resettable Ptc, 15Vdc, 0.05A, Smd; Thermistor Mounting Littelfuse
Mounting SMD
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
Rated Current 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses DC Fuses - VD series - VD750V/900VDC -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 900 volts
Rated Current 2800 amps
View Details
Fuses - 2019-CCF1N12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 15 amps
View Details