Littelfuse, Inc. Fuse, Fast Acting, 5A, 32Vdc, 1206; Fuse Current Littelfuse F10326-000

Description
FUSE, FAST ACTING, 5A, 32VDC, 1206; Fuse Current:5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:1206 (3216 Metric); Product Range:1206SFF Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
Datasheet
Description
FUSE, FAST ACTING, 5A, 32VDC, 1206; Fuse Current:5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:1206 (3216 Metric); Product Range:1206SFF Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Fast Acting, 5A, 32Vdc, 1206; Fuse Current Littelfuse - 39AH9717 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, 5A, 32Vdc, 1206; Fuse Current Littelfuse
39AH9717
Fuse, Fast Acting, 5A, 32Vdc, 1206; Fuse Current Littelfuse 39AH9717
FUSE, FAST ACTING, 5A, 32VDC, 1206; Fuse Current:5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:1206 (3216 Metric); Product Range:1206SFF Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

FUSE, FAST ACTING, 5A, 32VDC, 1206; Fuse Current:5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:1206 (3216 Metric); Product Range:1206SFF Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 39AH9717
Product Name Fuse, Fast Acting, 5A, 32Vdc, 1206; Fuse Current Littelfuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Fuse Material Thermoplastic
Approvals / Standards RoHS
Rated Voltage 250 volts
View Details
Fuses - 002625034 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 20 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 20 amps
View Details