Littelfuse, Inc. 32V Stud Mounted Lift Truck Fuse CNL125

Description
Window shows fuse status 2.5 kA interrupting rating Compact size saves space RoHS compliant and lead free
Datasheet
Description
Window shows fuse status 2.5 kA interrupting rating Compact size saves space RoHS compliant and lead free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
32V Stud Mounted Lift Truck Fuse - CNL125 - Littelfuse, Inc.
Rosemont, IL, United States
32V Stud Mounted Lift Truck Fuse
CNL125
32V Stud Mounted Lift Truck Fuse CNL125
Window shows fuse status 2.5 kA interrupting rating Compact size saves space RoHS compliant and lead free

Window shows fuse status 2.5 kA interrupting rating Compact size saves space RoHS compliant and lead free

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number CNL125
Product Name 32V Stud Mounted Lift Truck Fuse
Mounting Bolt-In
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002342006 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 20 amps
View Details
North American Fuse Fast Acting 10A - 813GMA-10 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
SMD 1.25A 24V Circuit Protection Fuse - 139-CCP2B25TTE - ERSAELECTRONICS PTE. LTD.
Specs
Mounting SMD (SMT)
Approvals / Standards RoHS
Rated Current 1.25 amps
View Details
2 suppliers