Littelfuse, Inc. 15V 50MA Circuit Protection Fuse FEMTOSMDC008F-02

Description
PTC RESET FUSE 15V 50MA 0603 Product overview: FEMTOSMDC008F-02 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 50MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15V, 50MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-FEMTOSMDC008F-02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 15V 50MA 0603 Product overview: FEMTOSMDC008F-02 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 50MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15V, 50MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-FEMTOSMDC008F-02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 50MA Circuit Protection Fuse
150-FEMTOSMDC008F-02
15V 50MA Circuit Protection Fuse 150-FEMTOSMDC008F-02
PTC RESET FUSE 15V 50MA 0603 Product overview: FEMTOSMDC008F-02 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 50MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15V, 50MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-FEMTOSMDC008F-02 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 15V 50MA 0603 Product overview: FEMTOSMDC008F-02 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 50MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15V, 50MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-FEMTOSMDC008F-02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - FEMTOSMDC008F-02 - 1038505-FEMTOSMDC008F-02 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - FEMTOSMDC008F-02
1038505-FEMTOSMDC008F-02
PTC Resettable Fuses - FEMTOSMDC008F-02 1038505-FEMTOSMDC008F-02
Manufacturer: Littelfuse Inc. Win Source Part Number: 1038505-FEMTOSMDC008 F-02 Packaging: Reel - TR Type: Polymeric Approvals: CSA, UL Mounting: SMD (SMT) Thickness (Max): 0.033" (0.85mm) Voltage - Max: 15V Current - Max: 40A Current - Hold (Ih) (Max): 50mA Current - Trip (It): 150mA Time to Trip: 100ms Categories: Circuit Protection Status: Active Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Resistance - Initial (Ri) (Min): 3.8 Ohm Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1038505-FEMTOSMDC008F-02
Packaging: Reel - TR
Type: Polymeric
Approvals: CSA, UL
Mounting: SMD (SMT)
Thickness (Max): 0.033" (0.85mm)
Voltage - Max: 15V
Current - Max: 40A
Current - Hold (Ih) (Max): 50mA
Current - Trip (It): 150mA
Time to Trip: 100ms
Categories: Circuit Protection
Status: Active
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Resistance - Initial (Ri) (Min): 3.8 Ohm
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - FEMTOSMDC008F-02 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
FEMTOSMDC008F-02
Circuit Protection - PTC Resettable Fuses FEMTOSMDC008F-02
PTC RESET FUSE 15V 50MA 0603

PTC RESET FUSE 15V 50MA 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-FEMTOSMDC008F-02 1038505-FEMTOSMDC008F-02 FEMTOSMDC008F-02
Product Name 15V 50MA Circuit Protection Fuse PTC Resettable Fuses - FEMTOSMDC008F-02 Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Auto Fuses - ATF/ATB -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 32 volts
View Details