Littelfuse, Inc. 32V Stud Mounted Lift Truck Fuse CNL500

Description
Window shows fuse status 2.5 kA interrupting rating Compact size saves space RoHS compliant and lead free
Datasheet
Description
Window shows fuse status 2.5 kA interrupting rating Compact size saves space RoHS compliant and lead free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
32V Stud Mounted Lift Truck Fuse - CNL500 - Littelfuse, Inc.
Rosemont, IL, United States
32V Stud Mounted Lift Truck Fuse
CNL500
32V Stud Mounted Lift Truck Fuse CNL500
Window shows fuse status 2.5 kA interrupting rating Compact size saves space RoHS compliant and lead free

Window shows fuse status 2.5 kA interrupting rating Compact size saves space RoHS compliant and lead free

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number CNL500
Product Name 32V Stud Mounted Lift Truck Fuse
Mounting Bolt-In
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002620017 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 0.5000 amps
View Details
International Fuse Time Lag 1.25A - 81412441 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Fuses - 2019-CCF1F12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers