Littelfuse, Inc. Electrical, Specialty Fuses FLNR012.T

Description
12A 250V AC 125V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
12A 250V AC 125V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-FLNR012.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-FLNR012.T-ND
Electrical, Specialty Fuses 5666-FLNR012.T-ND
12A 250V AC 125V DC Fuse Cartridge Holder

12A 250V AC 125V DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
12A 250V Circuit Protection Fuse
155-FLNR012.T
12A 250V Circuit Protection Fuse 155-FLNR012.T
Fuse Class RK5 Slow Blow Acting 12A 250V Holder Cartridge 14.3 X 50.8mm CSA/UL Product overview: FLNR012.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLNR012.T can be used for catalog matching and distributor lookup.

Fuse Class RK5 Slow Blow Acting 12A 250V Holder Cartridge 14.3 X 50.8mm CSA/UL Product overview: FLNR012.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLNR012.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, 12A, 250V, Time Delay; Product Range Littelfuse - 19C1291 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 12A, 250V, Time Delay; Product Range Littelfuse
19C1291
Fuse, 12A, 250V, Time Delay; Product Range Littelfuse 19C1291
FUSE, 12A, 250V, TIME DELAY; Product Range:POWR-GARD FLNR Series; Fuse Current:12A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:14.3mm x 50.8mm; Fuse Size Imperial:9/16" x 2"; Blow Characteristic:Time DelayRoHS Compliant: No

FUSE, 12A, 250V, TIME DELAY; Product Range:POWR-GARD FLNR Series; Fuse Current:12A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:14.3mm x 50.8mm; Fuse Size Imperial:9/16" x 2"; Blow Characteristic:Time DelayRoHS Compliant: No

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
FLNR012.T
Circuit Protection - Electrical, Specialty Fuses FLNR012.T
FUSE CARTRIDGE 12A 250VAC/125VDC

FUSE CARTRIDGE 12A 250VAC/125VDC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 5666-FLNR012.T-ND 155-FLNR012.T 19C1291 FLNR012.T
Product Name Electrical, Specialty Fuses 12A 250V Circuit Protection Fuse Fuse, 12A, 250V, Time Delay; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards UL; CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002645121 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 63 amps
View Details
International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
CCF1N Anti-Surge Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Fuse Material Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details