Littelfuse, Inc. 32V Stud Mounted Lift Truck Fuse CNL350

Description
Window shows fuse status 2.5 kA interrupting rating Compact size saves space RoHS compliant and lead free
Datasheet
Description
Window shows fuse status 2.5 kA interrupting rating Compact size saves space RoHS compliant and lead free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
32V Stud Mounted Lift Truck Fuse - CNL350 - Littelfuse, Inc.
Rosemont, IL, United States
32V Stud Mounted Lift Truck Fuse
CNL350
32V Stud Mounted Lift Truck Fuse CNL350
Window shows fuse status 2.5 kA interrupting rating Compact size saves space RoHS compliant and lead free

Window shows fuse status 2.5 kA interrupting rating Compact size saves space RoHS compliant and lead free

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number CNL350
Product Name 32V Stud Mounted Lift Truck Fuse
Mounting Bolt-In
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110500 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 32 amps
View Details
North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Circuit Protection Fuse - 139-CCF1N10TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers