Littelfuse, Inc. 80V Stud Mounted Lift Truck Fuse CNN600E

Description
CNN_E fuses are rated for applications up to 80 VDC. As fork lift trucks and electrical vehicle system voltages increase, circuit protection needs to be rated higher than the standard CNN products to handle the increased voltage. The CNN_E is considered very fast-acting for quicker reaction time. 80 V dc protection Window shows fuse status 2.5 kA interrupting rating Compact size saves space RoHS compliant and lead free
Description
CNN_E fuses are rated for applications up to 80 VDC. As fork lift trucks and electrical vehicle system voltages increase, circuit protection needs to be rated higher than the standard CNN products to handle the increased voltage. The CNN_E is considered very fast-acting for quicker reaction time. 80 V dc protection Window shows fuse status 2.5 kA interrupting rating Compact size saves space RoHS compliant and lead free

Suppliers

Company
Product
Description
Supplier Links
80V Stud Mounted Lift Truck Fuse - CNN600E - Littelfuse, Inc.
Rosemont, IL, United States
80V Stud Mounted Lift Truck Fuse
CNN600E
80V Stud Mounted Lift Truck Fuse CNN600E
CNN_E fuses are rated for applications up to 80 VDC. As fork lift trucks and electrical vehicle system voltages increase, circuit protection needs to be rated higher than the standard CNN products to handle the increased voltage. The CNN_E is considered very fast-acting for quicker reaction time. 80 V dc protection Window shows fuse status 2.5 kA interrupting rating Compact size saves space RoHS compliant and lead free

CNN_E fuses are rated for applications up to 80 VDC. As fork lift trucks and electrical vehicle system voltages increase, circuit protection needs to be rated higher than the standard CNN products to handle the increased voltage. The CNN_E is considered very fast-acting for quicker reaction time. 80 V dc protection Window shows fuse status 2.5 kA interrupting rating Compact size saves space RoHS compliant and lead free

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number CNN600E
Product Name 80V Stud Mounted Lift Truck Fuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power supply module for electronic circuit breaker - DF2101 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers