Littelfuse, Inc. PolySwitch Automotive 0603 Size Lead-Free Surface Mount Resettable PPTC FEMTOASMDC008F-2

Description
The femtoASMD is the first small-sized 0603 PPTC series from Littelfuse with AEC-Q200 qualification for Automotive Applications and it provides surface mount overcurrent protection for applications where space is a prime concern and resettable protection is desired. Products meet applicable automotive industry standards Compatible with high-volume electronics assembly Smaller footprint ˗ 0603 Size Resettable solution against overcurrent and short-circuit AEC-Q200 qualified, RoHS compliant, and ISO/TS16949 certified Surface-mount Form Factor
Datasheet
Description
The femtoASMD is the first small-sized 0603 PPTC series from Littelfuse with AEC-Q200 qualification for Automotive Applications and it provides surface mount overcurrent protection for applications where space is a prime concern and resettable protection is desired. Products meet applicable automotive industry standards Compatible with high-volume electronics assembly Smaller footprint ˗ 0603 Size Resettable solution against overcurrent and short-circuit AEC-Q200 qualified, RoHS compliant, and ISO/TS16949 certified Surface-mount Form Factor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PolySwitch Automotive 0603 Size Lead-Free Surface Mount Resettable PPTC - FEMTOASMDC008F-2 - Littelfuse, Inc.
Rosemont, IL, United States
PolySwitch Automotive 0603 Size Lead-Free Surface Mount Resettable PPTC
FEMTOASMDC008F-2
PolySwitch Automotive 0603 Size Lead-Free Surface Mount Resettable PPTC FEMTOASMDC008F-2
The femtoASMD is the first small-sized 0603 PPTC series from Littelfuse with AEC-Q200 qualification for Automotive Applications and it provides surface mount overcurrent protection for applications where space is a prime concern and resettable protection is desired. Products meet applicable automotive industry standards Compatible with high-volume electronics assembly Smaller footprint ˗ 0603 Size Resettable solution against overcurrent and short-circuit AEC-Q200 qualified, RoHS compliant, and ISO/TS16949 certified Surface-mount Form Factor

The femtoASMD is the first small-sized 0603 PPTC series from Littelfuse with AEC-Q200 qualification for Automotive Applications and it provides surface mount overcurrent protection for applications where space is a prime concern and resettable protection is desired. Products meet applicable automotive industry standards Compatible with high-volume electronics assembly Smaller footprint ˗ 0603 Size Resettable solution against overcurrent and short-circuit AEC-Q200 qualified, RoHS compliant, and ISO/TS16949 certified Surface-mount Form Factor

Datasheet
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
FEMTOASMDC008F-2
Circuit Protection - PTC Resettable Fuses FEMTOASMDC008F-2
PTC RESET FUSE 12V 80MA 0603

PTC RESET FUSE 12V 80MA 0603

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number FEMTOASMDC008F-2 FEMTOASMDC008F-2
Product Name PolySwitch Automotive 0603 Size Lead-Free Surface Mount Resettable PPTC Circuit Protection - PTC Resettable Fuses
Mounting Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

GigaFuse - GFP Series - Sensata Technologies
Sensata Technologies
Specs
Rated Voltage 1000 volts
Rated Current 400 amps
View Details
Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 690V(D08) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 1600 amps
View Details
Fuses - 486-0031.8504DKR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TVS/Fuse/Board Level Protection >> Fuses - TF16AT5.00TTD - LCSC Electronics Technology (HK) Limited
Specs
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 32 volts
View Details
2 suppliers