Littelfuse, Inc. 6V 350MA Circuit Protection Fuse FEMTOSMDC035F-2

Description
PTC RESET FUSE 6V 350MA 0603 Product overview: FEMTOSMDC035F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 350MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 350MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-FEMTOSMDC035F-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 6V 350MA 0603 Product overview: FEMTOSMDC035F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 350MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 350MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-FEMTOSMDC035F-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6V 350MA Circuit Protection Fuse
150-FEMTOSMDC035F-2
6V 350MA Circuit Protection Fuse 150-FEMTOSMDC035F-2
PTC RESET FUSE 6V 350MA 0603 Product overview: FEMTOSMDC035F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 350MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 350MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-FEMTOSMDC035F-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 6V 350MA 0603 Product overview: FEMTOSMDC035F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 350MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 350MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-FEMTOSMDC035F-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - FEMTOSMDC035F-2 - 1038509-FEMTOSMDC035F-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - FEMTOSMDC035F-2
1038509-FEMTOSMDC035F-2
PTC Resettable Fuses - FEMTOSMDC035F-2 1038509-FEMTOSMDC035F-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 1038509-FEMTOSMDC035 F-2 Packaging: Reel - TR Type: Polymeric Approvals: CSA, UL Mounting: SMD (SMT) Thickness (Max): 0.037" (0.95mm) Voltage - Max: 6V Current - Max: 40A Current - Hold (Ih) (Max): 350mA Current - Trip (It): 700mA Time to Trip: 100ms Categories: Circuit Protection Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Resistance - Initial (Ri) (Min): 280 mOhm Resistance - Post Trip (R1) (Max): 1 Ohm Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1038509-FEMTOSMDC035F-2
Packaging: Reel - TR
Type: Polymeric
Approvals: CSA, UL
Mounting: SMD (SMT)
Thickness (Max): 0.037" (0.95mm)
Voltage - Max: 6V
Current - Max: 40A
Current - Hold (Ih) (Max): 350mA
Current - Trip (It): 700mA
Time to Trip: 100ms
Categories: Circuit Protection
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Resistance - Initial (Ri) (Min): 280 mOhm
Resistance - Post Trip (R1) (Max): 1 Ohm
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - FEMTOSMDC035F-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
FEMTOSMDC035F-2
Circuit Protection - PTC Resettable Fuses FEMTOSMDC035F-2
PTC RESET FUSE 6V 350MA 0603

PTC RESET FUSE 6V 350MA 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-FEMTOSMDC035F-2 1038509-FEMTOSMDC035F-2 FEMTOSMDC035F-2
Product Name 6V 350MA Circuit Protection Fuse PTC Resettable Fuses - FEMTOSMDC035F-2 Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 20 amps
View Details
TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details