Littelfuse, Inc. TVS/Fuse/Board Level Protection >> Resettable Fuses DECASMDC050F/60-2

Description
60V 550mA 10A 1.1A SMD,4.7x4.19mm Resettable Fuses ROHS
Datasheet
Description
60V 550mA 10A 1.1A SMD,4.7x4.19mm Resettable Fuses ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS/Fuse/Board Level Protection >> Resettable Fuses - DECASMDC050F/60-2 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
DECASMDC050F/60-2
TVS/Fuse/Board Level Protection >> Resettable Fuses DECASMDC050F/60-2
60V 550mA 10A 1.1A SMD,4.7x4.19mm Resettable Fuses ROHS

60V 550mA 10A 1.1A SMD,4.7x4.19mm Resettable Fuses ROHS

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - DECASMDC050F/60-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
DECASMDC050F/60-2
Circuit Protection - PTC Resettable Fuses DECASMDC050F/60-2
PTC RESET FUSE 60V 550MA 2018

PTC RESET FUSE 60V 550MA 2018

Supplier's Site
Fuse, Ptc Reset, 60V, 550Ma, 2018, Full Reel; Pptc Case Style Littelfuse - 40K6404 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 60V, 550Ma, 2018, Full Reel; Pptc Case Style Littelfuse
40K6404
Fuse, Ptc Reset, 60V, 550Ma, 2018, Full Reel; Pptc Case Style Littelfuse 40K6404
FUSE, PTC RESET, 60V, 550mA, 2018, FULL REEL; PPTC Case Style:2018 (5045 Metric); Product Range:PolySwitch Series; Voltage Rating:60VDC; Holding Current:550mA; Tripping Current:1.1A; Time to Trip:0.1s; Current Rating Max:10A RoHS Compliant: Yes

FUSE, PTC RESET, 60V, 550mA, 2018, FULL REEL; PPTC Case Style:2018 (5045 Metric); Product Range:PolySwitch Series; Voltage Rating:60VDC; Holding Current:550mA; Tripping Current:1.1A; Time to Trip:0.1s; Current Rating Max:10A RoHS Compliant: Yes

Supplier's Site
Resettable Fuse, Ptc, 60Vdc, 550Ma, Smd; Pptc Case Style Littelfuse - 76T4577 - Newark, An Avnet Company
Chicago, IL, United States
Resettable Fuse, Ptc, 60Vdc, 550Ma, Smd; Pptc Case Style Littelfuse
76T4577
Resettable Fuse, Ptc, 60Vdc, 550Ma, Smd; Pptc Case Style Littelfuse 76T4577
RESETTABLE FUSE, PTC, 60VDC, 550mA, SMD; PPTC Case Style:2018 (5045 Metric); Product Range:PolySwitch Series; Voltage Rating:60VDC; Holding Current:550mA; Tripping Current:1.1A; Time to Trip:0.1s; Current Rating Max:10A RoHS Compliant: Yes

RESETTABLE FUSE, PTC, 60VDC, 550mA, SMD; PPTC Case Style:2018 (5045 Metric); Product Range:PolySwitch Series; Voltage Rating:60VDC; Holding Current:550mA; Tripping Current:1.1A; Time to Trip:0.1s; Current Rating Max:10A RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Resettable, 60Vdc, 10A, 2018; Thermistor Mounting Littelfuse - 45Y4993 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 60Vdc, 10A, 2018; Thermistor Mounting Littelfuse
45Y4993
Fuse, Ptc Resettable, 60Vdc, 10A, 2018; Thermistor Mounting Littelfuse 45Y4993
FUSE, PTC RESETTABLE, 60VDC, 10A, 2018; Thermistor Mounting:SMD; Product Range:PolySwitch Series; Holding Current:550mA; Tripping Current:1.1A; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

FUSE, PTC RESETTABLE, 60VDC, 10A, 2018; Thermistor Mounting:SMD; Product Range:PolySwitch Series; Holding Current:550mA; Tripping Current:1.1A; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number DECASMDC050F/60-2 DECASMDC050F/60-2 40K6404 76T4577 45Y4993
Product Name TVS/Fuse/Board Level Protection >> Resettable Fuses Circuit Protection - PTC Resettable Fuses Fuse, Ptc Reset, 60V, 550Ma, 2018, Full Reel; Pptc Case Style Littelfuse Resettable Fuse, Ptc, 60Vdc, 550Ma, Smd; Pptc Case Style Littelfuse Fuse, Ptc Resettable, 60Vdc, 10A, 2018; Thermistor Mounting Littelfuse
Approvals / Standards RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - VF239/VF239-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
Rated Current 20 amps
View Details
Fuses - 002212003 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 35 amps
View Details
SLC Power Supply Fuse - 1746-F1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers