Littelfuse, Inc. Electrical, Specialty Fuses FLNR035.T

Description
35A 250V AC 125V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
35A 250V AC 125V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-FLNR035.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-FLNR035.T-ND
Electrical, Specialty Fuses 5666-FLNR035.T-ND
35A 250V AC 125V DC Fuse Cartridge Holder

35A 250V AC 125V DC Fuse Cartridge Holder

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
FLNR035.T
Circuit Protection - Electrical, Specialty Fuses FLNR035.T
FUSE CARTRIDGE 35A 250VAC/125VDC

FUSE CARTRIDGE 35A 250VAC/125VDC

Supplier's Site
Fuse, 35A, 250V, Time Delay; Product Range Littelfuse - 02B7053 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 35A, 250V, Time Delay; Product Range Littelfuse
02B7053
Fuse, 35A, 250V, Time Delay; Product Range Littelfuse 02B7053
FUSE, 35A, 250V, TIME DELAY; Product Range:POWR-GARD FLNR Series; Fuse Current:35A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:20.6mm x 76.2mm; Fuse Size Imperial:13/16" x 3" RoHS Compliant: No

FUSE, 35A, 250V, TIME DELAY; Product Range:POWR-GARD FLNR Series; Fuse Current:35A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:20.6mm x 76.2mm; Fuse Size Imperial:13/16" x 3" RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 5666-FLNR035.T-ND FLNR035.T 02B7053
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Fuse, 35A, 250V, Time Delay; Product Range Littelfuse
Approvals / Standards UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 004110231 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 250 amps
View Details
Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 690V(FB) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 1500 amps
View Details
Fuses - TF16AT2.50TTD - 962254-TF16AT2.50TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
3 suppliers