Littelfuse, Inc. Battery Protection Fuses ESR3XLUB0450

Description
The Littelfuse Energy Storage Rack (ESR) series of fuses is designed specifically to protect battery racks in energy storage systems, inverters, and many other dc applications. The 1500 V dc high-speed square body fuse is extremely fast-acting to respond quickly to a range of fault currents to safeguard the battery module or other devices.This Class aBat partial range fuse has superior short circuit protection and a low minimum breaking capacity (MBC)—from 300 % or 3 times the fuse’s rated current to 175 kA (250 kA self-certified)—to cover a range of over currents that traditional high-speed partial range fuses do not protect against.The ESR fuse safely interrupts most faults in a battery storage system to avoid catastrophic failures and costly shutdowns. High dc interrupting ratings provide superior short-circuit protection and allow scaling up systems without redesigning existing circuit protection The low minimum breaking current offers easy coordination with battery modules and reduces size and rating of dc contactors to save space and costs Extremely fast acting delivers high-speed performance Low watt loss maximizes efficiency by preventing energy loss and minimizing the wasted power of components Compact NH 1XL size saves space and offers design flexibility Meets IEC 60269-7 standard for the protection of batteries and battery systems Designed to meet evolving demands for battery circuit protection
Datasheet
Description
The Littelfuse Energy Storage Rack (ESR) series of fuses is designed specifically to protect battery racks in energy storage systems, inverters, and many other dc applications. The 1500 V dc high-speed square body fuse is extremely fast-acting to respond quickly to a range of fault currents to safeguard the battery module or other devices.This Class aBat partial range fuse has superior short circuit protection and a low minimum breaking capacity (MBC)—from 300 % or 3 times the fuse’s rated current to 175 kA (250 kA self-certified)—to cover a range of over currents that traditional high-speed partial range fuses do not protect against.The ESR fuse safely interrupts most faults in a battery storage system to avoid catastrophic failures and costly shutdowns. High dc interrupting ratings provide superior short-circuit protection and allow scaling up systems without redesigning existing circuit protection The low minimum breaking current offers easy coordination with battery modules and reduces size and rating of dc contactors to save space and costs Extremely fast acting delivers high-speed performance Low watt loss maximizes efficiency by preventing energy loss and minimizing the wasted power of components Compact NH 1XL size saves space and offers design flexibility Meets IEC 60269-7 standard for the protection of batteries and battery systems Designed to meet evolving demands for battery circuit protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Protection Fuses - ESR3XLUB0450 - Littelfuse, Inc.
Rosemont, IL, United States
Battery Protection Fuses
ESR3XLUB0450
Battery Protection Fuses ESR3XLUB0450
The Littelfuse Energy Storage Rack (ESR) series of fuses is designed specifically to protect battery racks in energy storage systems, inverters, and many other dc applications. The 1500 V dc high-speed square body fuse is extremely fast-acting to respond quickly to a range of fault currents to safeguard the battery module or other devices.This Class aBat partial range fuse has superior short circuit protection and a low minimum breaking capacity (MBC)—from 300 % or 3 times the fuse’s rated current to 175 kA (250 kA self-certified)—to cover a range of over currents that traditional high-speed partial range fuses do not protect against.The ESR fuse safely interrupts most faults in a battery storage system to avoid catastrophic failures and costly shutdowns. High dc interrupting ratings provide superior short-circuit protection and allow scaling up systems without redesigning existing circuit protection The low minimum breaking current offers easy coordination with battery modules and reduces size and rating of dc contactors to save space and costs Extremely fast acting delivers high-speed performance Low watt loss maximizes efficiency by preventing energy loss and minimizing the wasted power of components Compact NH 1XL size saves space and offers design flexibility Meets IEC 60269-7 standard for the protection of batteries and battery systems Designed to meet evolving demands for battery circuit protection

The Littelfuse Energy Storage Rack (ESR) series of fuses is designed specifically to protect battery racks in energy storage systems, inverters, and many other dc applications. The 1500 V dc high-speed square body fuse is extremely fast-acting to respond quickly to a range of fault currents to safeguard the battery module or other devices.This Class aBat partial range fuse has superior short circuit protection and a low minimum breaking capacity (MBC)—from 300 % or 3 times the fuse’s rated current to 175 kA (250 kA self-certified)—to cover a range of over currents that traditional high-speed partial range fuses do not protect against.The ESR fuse safely interrupts most faults in a battery storage system to avoid catastrophic failures and costly shutdowns. High dc interrupting ratings provide superior short-circuit protection and allow scaling up systems without redesigning existing circuit protection The low minimum breaking current offers easy coordination with battery modules and reduces size and rating of dc contactors to save space and costs Extremely fast acting delivers high-speed performance Low watt loss maximizes efficiency by preventing energy loss and minimizing the wasted power of components Compact NH 1XL size saves space and offers design flexibility Meets IEC 60269-7 standard for the protection of batteries and battery systems Designed to meet evolving demands for battery circuit protection

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number ESR3XLUB0450
Product Name Battery Protection Fuses
Mounting Bolted Blade
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - Fuses - 1169357-0001.2706.22 - Win Source Electronics
Specs
Mounting Holder
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 250 volts
View Details
4 suppliers
Power supply module for electronic circuit breaker - DF2101 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
North American Fuse Medium Time Delay 10A - 813GMC-10 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details