Littelfuse, Inc. Electrical, Specialty Fuses FLNR002.T

Description
2A 250V AC 125V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
2A 250V AC 125V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-FLNR002.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-FLNR002.T-ND
Electrical, Specialty Fuses 5666-FLNR002.T-ND
2A 250V AC 125V DC Fuse Cartridge Holder

2A 250V AC 125V DC Fuse Cartridge Holder

Buy Now Datasheet
Electrical, Specialty Fuses - 1294-FLNR002.T-CHP - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
1294-FLNR002.T-CHP
Electrical, Specialty Fuses 1294-FLNR002.T-CHP
FUSE CARTRIDGE 2A 250VAC/125VDC

FUSE CARTRIDGE 2A 250VAC/125VDC

Buy Now Datasheet
Singapore, Singapore
2A 250V Circuit Protection Fuse
155-FLNR002.T
2A 250V Circuit Protection Fuse 155-FLNR002.T
Fuse Class RK5 Slow Blow Acting 2A 250V Holder Cartridge 14.3 X 50.8mm CSA/UL Product overview: FLNR002.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLNR002.T can be used for catalog matching and distributor lookup.

Fuse Class RK5 Slow Blow Acting 2A 250V Holder Cartridge 14.3 X 50.8mm CSA/UL Product overview: FLNR002.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLNR002.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
FLNR002.T
Circuit Protection - Electrical, Specialty Fuses FLNR002.T
FUSE CARTRIDGE 2A 250VAC/125VDC

FUSE CARTRIDGE 2A 250VAC/125VDC

Supplier's Site
Fuse, 2A, 250V, Time Delay; Product Range Littelfuse - 81F2173 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 2A, 250V, Time Delay; Product Range Littelfuse
81F2173
Fuse, 2A, 250V, Time Delay; Product Range Littelfuse 81F2173
FUSE, 2A, 250V, TIME DELAY; Product Range:POWR-GARD FLNR Series; Fuse Current:2A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:14.3mm x 50.8mm; Fuse Size Imperial:9/16" x 2"; Blow Characteristic:Time Delay RoHS Compliant: No

FUSE, 2A, 250V, TIME DELAY; Product Range:POWR-GARD FLNR Series; Fuse Current:2A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:14.3mm x 50.8mm; Fuse Size Imperial:9/16" x 2"; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 5666-FLNR002.T-ND 155-FLNR002.T FLNR002.T 81F2173
Product Name Electrical, Specialty Fuses 2A 250V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses Fuse, 2A, 250V, Time Delay; Product Range Littelfuse
Approvals / Standards UL; CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 2A - 81412501 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N0.5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 002445202 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 550 volts
View Details