Littelfuse, Inc. Battery Protection Fuses ESR3XLDB0250XI

Description
The Littelfuse Energy Storage Rack (ESR) series of fuses is designed specifically to protect battery racks in energy storage systems, inverters, and many other dc applications. The 1500 V dc high-speed square body fuse is extremely fast-acting to respond quickly to a range of fault currents to safeguard the battery module or other devices. This Class aBat partial range fuse has superior short circuit protection and a low minimum breaking capacity (MBC)—from 300 % or 3 times the fuse’s rated current to 250 kA—to cover a range of over currents that traditional high-speed partial range fuses do not protect against. The ESR fuse safely interrupts most faults in a battery storage system to avoid catastrophic failures and costly shutdowns. High dc interrupting rating Low minimum breaking current Extremely fast acting Low watt loss Conforms to the IEC 60269-7 battery standard Compact NH 1XL and 3XL sizes Optional blown-fuse indicator and external microswitch
Datasheet
Description
The Littelfuse Energy Storage Rack (ESR) series of fuses is designed specifically to protect battery racks in energy storage systems, inverters, and many other dc applications. The 1500 V dc high-speed square body fuse is extremely fast-acting to respond quickly to a range of fault currents to safeguard the battery module or other devices. This Class aBat partial range fuse has superior short circuit protection and a low minimum breaking capacity (MBC)—from 300 % or 3 times the fuse’s rated current to 250 kA—to cover a range of over currents that traditional high-speed partial range fuses do not protect against. The ESR fuse safely interrupts most faults in a battery storage system to avoid catastrophic failures and costly shutdowns. High dc interrupting rating Low minimum breaking current Extremely fast acting Low watt loss Conforms to the IEC 60269-7 battery standard Compact NH 1XL and 3XL sizes Optional blown-fuse indicator and external microswitch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Protection Fuses - ESR3XLDB0250XI - Littelfuse, Inc.
Rosemont, IL, United States
Battery Protection Fuses
ESR3XLDB0250XI
Battery Protection Fuses ESR3XLDB0250XI
The Littelfuse Energy Storage Rack (ESR) series of fuses is designed specifically to protect battery racks in energy storage systems, inverters, and many other dc applications. The 1500 V dc high-speed square body fuse is extremely fast-acting to respond quickly to a range of fault currents to safeguard the battery module or other devices. This Class aBat partial range fuse has superior short circuit protection and a low minimum breaking capacity (MBC)—from 300 % or 3 times the fuse’s rated current to 250 kA—to cover a range of over currents that traditional high-speed partial range fuses do not protect against. The ESR fuse safely interrupts most faults in a battery storage system to avoid catastrophic failures and costly shutdowns. High dc interrupting rating Low minimum breaking current Extremely fast acting Low watt loss Conforms to the IEC 60269-7 battery standard Compact NH 1XL and 3XL sizes Optional blown-fuse indicator and external microswitch

The Littelfuse Energy Storage Rack (ESR) series of fuses is designed specifically to protect battery racks in energy storage systems, inverters, and many other dc applications. The 1500 V dc high-speed square body fuse is extremely fast-acting to respond quickly to a range of fault currents to safeguard the battery module or other devices. This Class aBat partial range fuse has superior short circuit protection and a low minimum breaking capacity (MBC)—from 300 % or 3 times the fuse’s rated current to 250 kA—to cover a range of over currents that traditional high-speed partial range fuses do not protect against. The ESR fuse safely interrupts most faults in a battery storage system to avoid catastrophic failures and costly shutdowns. High dc interrupting rating Low minimum breaking current Extremely fast acting Low watt loss Conforms to the IEC 60269-7 battery standard Compact NH 1XL and 3XL sizes Optional blown-fuse indicator and external microswitch

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number ESR3XLDB0250XI
Product Name Battery Protection Fuses
Mounting DIN Blade
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 2A - 81412501 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fuses - 004110312 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 63 amps
View Details
Power Fuses High Voltage Fuses - Mutual inductance protection fuse(DIN) -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 3.64E6 volts
Rated Current 5 amps
View Details
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details