Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 100 Material : Low Fire Hazard Material Material Code : 100
Configuration Features Lipped : Yes
Dimensions Wire/Cable Outside Diameter : .236 in, .35 in, 9 mm, .31 in, .276 in, 6 mm
Industry Standards Approved Standards : IEC 62329-3-101
Other Adhesive Options : /180 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 222
Product Type Features Molded Part Angle (DEG) : 90
Usage Conditions Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 100 Material : Low Fire Hazard Material Material Code : 100
Configuration Features Lipped : Yes
Dimensions Wire/Cable Outside Diameter : .236 in, .35 in, 9 mm, .31 in, .276 in, 6 mm
Industry Standards Approved Standards : IEC 62329-3-101
Other Adhesive Options : /180 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 222
Product Type Features Molded Part Angle (DEG) : 90
Usage Conditions Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 100 Material : Low Fire Hazard Material Material Code : 100
Configuration Features Lipped : Yes
Dimensions Wire/Cable Outside Diameter : .236 in, .35 in, 9 mm, .31 in, .276 in, 6 mm
Industry Standards Approved Standards : IEC 62329-3-101
Other Adhesive Options : /180 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 222
Product Type Features Molded Part Angle (DEG) : 90
Usage Conditions Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features
Adhesive Pre-Coat : Yes
Heat Shrink Boot Material Systems Code : 100
Material : Low Fire Hazard Material
Material Code : 100
Configuration Features
Lipped : Yes
Dimensions
Wire/Cable Outside Diameter : .236 in, .35 in, 9 mm, .31 in, .276 in, 6 mm
Industry Standards
Approved Standards : IEC 62329-3-101
Other
Adhesive Options : /180 Precoat
Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures
Molded Part Shape Code : 222
Product Type Features
Molded Part Angle (DEG) : 90
Usage Conditions
Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]