TE Connectivity
Heat Shrink Tubing
EM0525-000
Description
Body Features Flexibility : Semi-Rigid Fluid Type : ASTM Fuel C, Water, Diesel Fuel Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1
Dimensions Cut Length : 1220 MM [48.03 INCH ] Expanded Inside Diameter (Min) : 33.02 MM [1.3 INCH ] Heat Shrink Tubing Size Range : 12.7 - 33.02 MM [.5 - 1.3 INCH ] Recovered Inside Diameter (Max) : 33.02 MM [1.3 INCH ]
Other Meets Low Outgassing Requirements : No Product Source : US
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Product Family : SCT Wall Type : Dual
Usage Conditions Fluid Resistance : Moisture/Splash Protection/Spray Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage, Abrasion, Strain, Fluids, Vibration Operating Temperature Range (DEGC) : -40 - 150 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 110
Request a Quote
Email Supplier
Description
Body Features Flexibility : Semi-Rigid Fluid Type : ASTM Fuel C, Water, Diesel Fuel Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1
Dimensions Cut Length : 1220 MM [48.03 INCH ] Expanded Inside Diameter (Min) : 33.02 MM [1.3 INCH ] Heat Shrink Tubing Size Range : 12.7 - 33.02 MM [.5 - 1.3 INCH ] Recovered Inside Diameter (Max) : 33.02 MM [1.3 INCH ]
Other Meets Low Outgassing Requirements : No Product Source : US
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Product Family : SCT Wall Type : Dual
Usage Conditions Fluid Resistance : Moisture/Splash Protection/Spray Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage, Abrasion, Strain, Fluids, Vibration Operating Temperature Range (DEGC) : -40 - 150 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 110
Request a Quote
Email Supplier
Suppliers
Body Features Flexibility : Semi-Rigid Fluid Type : ASTM Fuel C, Water, Diesel Fuel Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1
Dimensions Cut Length : 1220 MM [48.03 INCH ] Expanded Inside Diameter (Min) : 33.02 MM [1.3 INCH ] Heat Shrink Tubing Size Range : 12.7 - 33.02 MM [.5 - 1.3 INCH ] Recovered Inside Diameter (Max) : 33.02 MM [1.3 INCH ]
Other Meets Low Outgassing Requirements : No Product Source : US
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Product Family : SCT Wall Type : Dual
Usage Conditions Fluid Resistance : Moisture/Splash Protection/Spray Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage, Abrasion, Strain, Fluids, Vibration Operating Temperature Range (DEGC) : -40 - 150 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 110
Body Features
- Flexibility : Semi-Rigid
- Fluid Type : ASTM Fuel C, Water, Diesel Fuel
- Primary Product Color : Black
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 4:1
Dimensions
- Cut Length : 1220 MM [48.03 INCH ]
- Expanded Inside Diameter (Min) : 33.02 MM [1.3 INCH ]
- Heat Shrink Tubing Size Range : 12.7 - 33.02 MM [.5 - 1.3 INCH ]
- Recovered Inside Diameter (Max) : 33.02 MM [1.3 INCH ]
Other
- Meets Low Outgassing Requirements : No
- Product Source : US
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Product Family : SCT
- Wall Type : Dual
Usage Conditions
- Fluid Resistance : Moisture/Splash Protection/Spray Protection
- Heat Shrink Tubing Flammability : Flame-Retardant
- Heat Shrink Tubing Resistance : Mechanical Damage, Abrasion, Strain, Fluids, Vibration
- Operating Temperature Range (DEGC) : -40 - 150
- Recovery Temperature (DEGC) : 135
- Shrink Temperature (Min) (DEGC) : 110
Buy Now
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
EM0525-000 |
|
Product Name
|
Heat Shrink Tubing |
|
Sleeving
|
Shrink Tubing; Heat Shrinkable Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing
Material
Polyolefin; Polyolefin Flexible Modified
Operating Temperature
-55 to 135 C (-67 to 275 F)
View Details
2 suppliers