Body Features Fluid Type : Water, Brake Fluid, Lubricating Oil, Hydraulic Fluid Primary Product Color : Red Shrink Ratio : 3:1
Dimensions Expanded Inside Diameter (Min) : 9.93 MM [.391 INCH ] Recovered Inside Diameter (Max) : 3.42 MM [.135 INCH ] Tubing Size Range : 3.42 - 9.93 MM [.135 - .391 INCH ]
Electrical Characteristics Operating Voltage (Max) (KV) : .6
Operation/Applicatio
n Mechanical Resistance : Strain Relief, Vibration, Mechanical Damage, Fluids
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall
Usage Conditions Resistance Properties : Moisture Resistant, Splash Protection, Immersion Protection Tubing Flammability Type : Non-Flame-Retardant
Body Features
- Fluid Type : Water, Brake Fluid, Lubricating Oil, Hydraulic Fluid
- Primary Product Color : Red
- Shrink Ratio : 3:1
Dimensions
- Expanded Inside Diameter (Min) : 9.93 MM [.391 INCH ]
- Recovered Inside Diameter (Max) : 3.42 MM [.135 INCH ]
- Tubing Size Range : 3.42 - 9.93 MM [.135 - .391 INCH ]
Electrical Characteristics
- Operating Voltage (Max) (KV) : .6
Operation/Application
- Mechanical Resistance : Strain Relief, Vibration, Mechanical Damage, Fluids
Other
- Meets Low Outgassing Requirements : No
- Product Source : Czech Republic
Product Type Features
- Tubing Product Type : Heat Shrink Tubing
- Wall Type : Dual Wall
Usage Conditions
- Resistance Properties : Moisture Resistant, Splash Protection, Immersion Protection
- Tubing Flammability Type : Non-Flame-Retardant