Body Features Flexibility : Very Flexible Fluid Type : Water, De-Icing Fluid, Hydraulic Fluid, Chemicals/Solvents, Lubricating Oil, Aviation Fuel Primary Product Color : Blue Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1
Dimensions Cut Length : 1220 MM [48.031 INCH ] Expanded Inside Diameter (Min) : 10.16 MM [.4 INCH ] Heat Shrink Tubing Size Range : 4.8 - 10.16 MM [.187 - .4 INCH ] Recovered Inside Diameter (Max) : 4.8 MM [.187 INCH ] Recovered Wall Thickness (Nominal) : .64 MM [.025 INCH ] Recovered Wall Thickness (Tolerance) : .16 MM [.006 INCH ]
Electrical Characteristics Voltage (Max) (KV) : .6
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Bag/Box
Product Availability Applicable Region : Global
Product Type Features Product Family : VERSAFIT Wall Type : Single
Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Highly Flame-Retardant Heat Shrink Tubing Resistance : Wrinkling, Strain, Fluids Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70
Body Features
- Flexibility : Very Flexible
- Fluid Type : Water, De-Icing Fluid, Hydraulic Fluid, Chemicals/Solvents, Lubricating Oil, Aviation Fuel
- Primary Product Color : Blue
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 2:1
Dimensions
- Cut Length : 1220 MM [48.031 INCH ]
- Expanded Inside Diameter (Min) : 10.16 MM [.4 INCH ]
- Heat Shrink Tubing Size Range : 4.8 - 10.16 MM [.187 - .4 INCH ]
- Recovered Inside Diameter (Max) : 4.8 MM [.187 INCH ]
- Recovered Wall Thickness (Nominal) : .64 MM [.025 INCH ]
- Recovered Wall Thickness (Tolerance) : .16 MM [.006 INCH ]
Electrical Characteristics
Other
- Meets Low Outgassing Requirements : No
- Product Source : Czech Republic
Packaging Features
- Packaging Method : Bag/Box
Product Availability
- Applicable Region : Global
Product Type Features
- Product Family : VERSAFIT
- Wall Type : Single
Usage Conditions
- Fluid Resistance : Splash Protection
- Heat Shrink Tubing Flammability : Highly Flame-Retardant
- Heat Shrink Tubing Resistance : Wrinkling, Strain, Fluids
- Operating Temperature Range (DEGC) : -55 - 135
- Recovery Temperature (DEGC) : 90
- Shrink Temperature (Min) (DEGC) : 70