TE Connectivity Heat Shrink Boots EM5699-000

Description
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Modified Polyolefin Sealant Type : Hot-Melt Thermoplastic Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 3.5 MM , 4.5 MM , 5 MM , 4 MM  [.17 INCH , .19 INCH , .15 INCH , .13 INCH ] Connector or Backshell Outside Diameter : 10 MM , 9 MM , 11 MM , 8 MM  [.314 INCH , .39 INCH , .35 INCH , .433 INCH ] Housing Features Body Orientation : Straight Other Adhesive Code : 180 Molded Part Shape Code : 202K Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Modified Polyolefin Sealant Type : Hot-Melt Thermoplastic Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 3.5 MM , 4.5 MM , 5 MM , 4 MM  [.17 INCH , .19 INCH , .15 INCH , .13 INCH ] Connector or Backshell Outside Diameter : 10 MM , 9 MM , 11 MM , 8 MM  [.314 INCH , .39 INCH , .35 INCH , .433 INCH ] Housing Features Body Orientation : Straight Other Adhesive Code : 180 Molded Part Shape Code : 202K Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - EM5699-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
EM5699-000
Heat Shrink Boots EM5699-000
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Modified Polyolefin Sealant Type : Hot-Melt Thermoplastic Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 3.5 MM , 4.5 MM , 5 MM , 4 MM  [.17 INCH , .19 INCH , .15 INCH , .13 INCH ] Connector or Backshell Outside Diameter : 10 MM , 9 MM , 11 MM , 8 MM  [.314 INCH , .39 INCH , .35 INCH , .433 INCH ] Housing Features Body Orientation : Straight Other Adhesive Code : 180 Molded Part Shape Code : 202K Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 100
  • Material Systems Code : 100
  • Primary Product Material : Modified Polyolefin
  • Sealant Type : Hot-Melt Thermoplastic

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 3.5 MM , 4.5 MM , 5 MM , 4 MM  [.17 INCH , .19 INCH , .15 INCH , .13 INCH ]
  • Connector or Backshell Outside Diameter : 10 MM , 9 MM , 11 MM , 8 MM  [.314 INCH , .39 INCH , .35 INCH , .433 INCH ]

Housing Features


  • Body Orientation : Straight

Other


  • Adhesive Code : 180
  • Molded Part Shape Code : 202K

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
shrink tube - EM5699-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
EM5699-000
shrink tube EM5699-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number EM5699-000 EM5699-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 015609-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 020443N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 036163-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 037765-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details