Body Features Flexibility : Flexible Fluid Type : Water, ASTM Fuel C Primary Product Color : Black Primary Product Material : Adhesive
Dimensions Expanded Inside Diameter (Min) : 33.02 MM [1.3 INCH ] Recovered Inside Diameter (Max) : 12.7 MM [.5 INCH ]
Product Type Features Wall Type : Dual
Usage Conditions Heat Shrink Tubing Resistance : Vibration, Fluids, Mechanical Damage
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Flexibility : Flexible Fluid Type : Water, ASTM Fuel C Primary Product Color : Black Primary Product Material : Adhesive
Dimensions Expanded Inside Diameter (Min) : 33.02 MM [1.3 INCH ] Recovered Inside Diameter (Max) : 12.7 MM [.5 INCH ]
Product Type Features Wall Type : Dual
Usage Conditions Heat Shrink Tubing Resistance : Vibration, Fluids, Mechanical Damage
Body Features Flexibility : Flexible Fluid Type : Water, ASTM Fuel C Primary Product Color : Black Primary Product Material : Adhesive
Dimensions Expanded Inside Diameter (Min) : 33.02 MM [1.3 INCH ] Recovered Inside Diameter (Max) : 12.7 MM [.5 INCH ]
Product Type Features Wall Type : Dual
Usage Conditions Heat Shrink Tubing Resistance : Vibration, Fluids, Mechanical Damage
Body Features
Flexibility : Flexible
Fluid Type : Water, ASTM Fuel C
Primary Product Color : Black
Primary Product Material : Adhesive
Dimensions
Expanded Inside Diameter (Min) : 33.02 MM [1.3 INCH ]
Recovered Inside Diameter (Max) : 12.7 MM [.5 INCH ]