TE Connectivity
Heat Shrink Boots
EM4272-000
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified
Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes
Housing Features Body Orientation : Straight
Other Adhesive Code : 86 Molded Part Shape Code : 202
Usage Conditions Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
-
TE Connectivity
-
Powell Electronics, Inc.
Request a Quote
Email Supplier
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified
Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes
Housing Features Body Orientation : Straight
Other Adhesive Code : 86 Molded Part Shape Code : 202
Usage Conditions Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote
Email Supplier
Suppliers
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified
Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes
Housing Features Body Orientation : Straight
Other Adhesive Code : 86 Molded Part Shape Code : 202
Usage Conditions Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Body Features
- Material Code : 3
- Material Systems Code : 10
- Primary Product Material : Polyolefin Flexible Modified
Configuration Features
- Adhesive Requirement : Adhesive Precoat
- Lipped : Yes
Housing Features
- Body Orientation : Straight
Other
- Adhesive Code : 86
- Molded Part Shape Code : 202
Usage Conditions
- Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ]
- Resistance Protection : Occasional Fluid Exposure
Buy Now
Technical Specifications
|
Product Category
|
Protective Sleeving |
Protective Sleeving |
|
Product Number
|
EM4272-000 |
EM4272-000 |
|
Product Name
|
Heat Shrink Boots |
shrink tube |
|
Sleeving
|
Shrink Tubing
|
Shrink Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-55 to 110 C (-67 to 230 F)
View Details
2 suppliers