TE Connectivity Electrical Heat Shrink Tubing EL7127-000

Description
Dimensions Diameter Supplied/Recovered : 15 / 6 MM  [.59 / .24 INCH ] Electrical Characteristics Electrical Heat Shrink Tubing Voltage Class (KV) : ≤ 25 Operation/Applicatio n Equipment : Bus Bars Product Availability Electrical Heat Shrink Tubing Product Availability : AMERICAS Product Type Features Electrical Heat Shrink Tubing Technology : Heat Shrink Material System : Polyolefin Usage Conditions Operating Temperature Range (DEGC) : 0 - 105
Request a Quote
Description
Dimensions Diameter Supplied/Recovered : 15 / 6 MM  [.59 / .24 INCH ] Electrical Characteristics Electrical Heat Shrink Tubing Voltage Class (KV) : ≤ 25 Operation/Applicatio n Equipment : Bus Bars Product Availability Electrical Heat Shrink Tubing Product Availability : AMERICAS Product Type Features Electrical Heat Shrink Tubing Technology : Heat Shrink Material System : Polyolefin Usage Conditions Operating Temperature Range (DEGC) : 0 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Heat Shrink Tubing - EL7127-000 - TE Connectivity
Berwyn, PA, United States
Electrical Heat Shrink Tubing
EL7127-000
Electrical Heat Shrink Tubing EL7127-000
Dimensions Diameter Supplied/Recovered : 15 / 6 MM  [.59 / .24 INCH ] Electrical Characteristics Electrical Heat Shrink Tubing Voltage Class (KV) : ≤ 25 Operation/Applicatio n Equipment : Bus Bars Product Availability Electrical Heat Shrink Tubing Product Availability : AMERICAS Product Type Features Electrical Heat Shrink Tubing Technology : Heat Shrink Material System : Polyolefin Usage Conditions Operating Temperature Range (DEGC) : 0 - 105

Dimensions


  • Diameter Supplied/Recovered : 15 / 6 MM  [.59 / .24 INCH ]

Electrical Characteristics


  • Electrical Heat Shrink Tubing Voltage Class (KV) : ≤ 25

Operation/Application


  • Equipment : Bus Bars

Product Availability


  • Electrical Heat Shrink Tubing Product Availability : AMERICAS

Product Type Features


  • Electrical Heat Shrink Tubing Technology : Heat Shrink
  • Material System : Polyolefin

Usage Conditions


  • Operating Temperature Range (DEGC) : 0 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number EL7127-000
Product Name Electrical Heat Shrink Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 062806N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 059737N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0108214003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 0146662002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details