TE Connectivity Heat Shrink Tubing EH3467-000

Description
Body Features Flexibility : Flexible Fluid Type : De-Icing Fluid, Aviation Fuel, Lubricating Oil, Water, Hydraulic Fluid Primary Product Color : Clear Primary Product Material : Crosslinked Fluoropolymer Shrink Ratio : 2:1 Dimensions Cut Length : 29 MM  [1.141 INCH ] Expanded Inside Diameter (Min) : 3.2 MM  [.125 INCH ] Heat Shrink Tubing Size Range : 1.6 - 3.2 MM  [.062 - .125 INCH ] Recovered Inside Diameter (Max) : 1.6 MM  [.062 INCH ] Recovered Wall Thickness (Nominal) : .25 MM  [.01 INCH ] Recovered Wall Thickness (Tolerance) : .05 MM  [.002 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : RT-375 Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Highly Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage Operating Temperature Range (DEGC) : -55 - 150 Recovery Temperature (DEGC) : 150 Shrink Temperature (Min) (DEGC) : 125
Request a Quote
Description
Body Features Flexibility : Flexible Fluid Type : De-Icing Fluid, Aviation Fuel, Lubricating Oil, Water, Hydraulic Fluid Primary Product Color : Clear Primary Product Material : Crosslinked Fluoropolymer Shrink Ratio : 2:1 Dimensions Cut Length : 29 MM  [1.141 INCH ] Expanded Inside Diameter (Min) : 3.2 MM  [.125 INCH ] Heat Shrink Tubing Size Range : 1.6 - 3.2 MM  [.062 - .125 INCH ] Recovered Inside Diameter (Max) : 1.6 MM  [.062 INCH ] Recovered Wall Thickness (Nominal) : .25 MM  [.01 INCH ] Recovered Wall Thickness (Tolerance) : .05 MM  [.002 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : RT-375 Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Highly Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage Operating Temperature Range (DEGC) : -55 - 150 Recovery Temperature (DEGC) : 150 Shrink Temperature (Min) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - EH3467-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
EH3467-000
Heat Shrink Tubing EH3467-000
Body Features Flexibility : Flexible Fluid Type : De-Icing Fluid, Aviation Fuel, Lubricating Oil, Water, Hydraulic Fluid Primary Product Color : Clear Primary Product Material : Crosslinked Fluoropolymer Shrink Ratio : 2:1 Dimensions Cut Length : 29 MM  [1.141 INCH ] Expanded Inside Diameter (Min) : 3.2 MM  [.125 INCH ] Heat Shrink Tubing Size Range : 1.6 - 3.2 MM  [.062 - .125 INCH ] Recovered Inside Diameter (Max) : 1.6 MM  [.062 INCH ] Recovered Wall Thickness (Nominal) : .25 MM  [.01 INCH ] Recovered Wall Thickness (Tolerance) : .05 MM  [.002 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : RT-375 Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Highly Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage Operating Temperature Range (DEGC) : -55 - 150 Recovery Temperature (DEGC) : 150 Shrink Temperature (Min) (DEGC) : 125

Body Features


  • Flexibility : Flexible
  • Fluid Type : De-Icing Fluid, Aviation Fuel, Lubricating Oil, Water, Hydraulic Fluid
  • Primary Product Color : Clear
  • Primary Product Material : Crosslinked Fluoropolymer
  • Shrink Ratio : 2:1

Dimensions


  • Cut Length : 29 MM  [1.141 INCH ]
  • Expanded Inside Diameter (Min) : 3.2 MM  [.125 INCH ]
  • Heat Shrink Tubing Size Range : 1.6 - 3.2 MM  [.062 - .125 INCH ]
  • Recovered Inside Diameter (Max) : 1.6 MM  [.062 INCH ]
  • Recovered Wall Thickness (Nominal) : .25 MM  [.01 INCH ]
  • Recovered Wall Thickness (Tolerance) : .05 MM  [.002 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : RT-375
  • Wall Type : Single

Usage Conditions


  • Fluid Resistance : Splash Protection
  • Heat Shrink Tubing Flammability : Highly Flame-Retardant
  • Heat Shrink Tubing Resistance : Mechanical Damage
  • Operating Temperature Range (DEGC) : -55 - 150
  • Recovery Temperature (DEGC) : 150
  • Shrink Temperature (Min) (DEGC) : 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number EH3467-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 063677-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 068065-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Modified Fluoro-Elastomer
Operating Temperature -67 to 392 C (-88.6 to 738 F)
View Details
2 suppliers
Heat Shrink Tubing - 0838016007 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Transitions & Breakouts - 007399-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers