Body Features Flexibility : Flexible Fluid Type : Sodium Hydroxide, Brake Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 1.4:1
Dimensions Product Length : 383 MM [15.079 INCH ] Recovered Inside Diameter (Max) : 4.85 MM [.191 INCH ] Recovered Wall Thickness (Nominal) : .1 MM [.004 INCH ] Recovered Wall Thickness (Tolerance) : 1 MM [.039 INCH ] Tubing Size Range : 4.85 - 14 MM [.191 - .55 INCH ]
Electrical Characteristics Operating Voltage (Max) (KV) : .6
Operation/Applicatio
n Mechanical Resistance : Abrasion Resistant, Fluids, Strain Relief, Mechanical Damage
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall
Usage Conditions Operating Temperature Range : -40 - 80 DEGC [-40 - 176 DEGF ] Recovery Temperature (DEGC) : 115 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Non-Flame-Retardant
Body Features
- Flexibility : Flexible
- Fluid Type : Sodium Hydroxide, Brake Fluid
- Primary Product Color : Black
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 1.4:1
Dimensions
- Product Length : 383 MM [15.079 INCH ]
- Recovered Inside Diameter (Max) : 4.85 MM [.191 INCH ]
- Recovered Wall Thickness (Nominal) : .1 MM [.004 INCH ]
- Recovered Wall Thickness (Tolerance) : 1 MM [.039 INCH ]
- Tubing Size Range : 4.85 - 14 MM [.191 - .55 INCH ]
Electrical Characteristics
- Operating Voltage (Max) (KV) : .6
Operation/Application
- Mechanical Resistance : Abrasion Resistant, Fluids, Strain Relief, Mechanical Damage
Other
- Meets Low Outgassing Requirements : No
- Product Source : Czech Republic
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Tubing Product Type : Heat Shrink Tubing
- Wall Type : Dual Wall
Usage Conditions
- Operating Temperature Range : -40 - 80 DEGC [-40 - 176 DEGF ]
- Recovery Temperature (DEGC) : 115
- Resistance Properties : Moisture Resistant
- Shrink Temperature (Min) (DEGC) : 110
- Tubing Flammability Type : Non-Flame-Retardant