Body Features Fluid Type : Hydraulic Fluid, Diesel Fuel, Water Primary Product Color : Black Primary Product Material : Adhesive
Operation/Applicatio
n Mechanical Resistance : Fluids, Strain Relief
Other Meets Low Outgassing Requirements : No
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Americas, Asia Pacific
Product Type Features Tubing Product Type : Heat Shrink Tubing Kit Wall Type : Dual Wall
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ] Recovery Temperature (DEGC) : 110 Resistance Properties : Immersion Protection, Moisture Resistant Tubing Flammability Type : Flame-Retardant
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Fluid Type : Hydraulic Fluid, Diesel Fuel, Water Primary Product Color : Black Primary Product Material : Adhesive
Operation/Applicatio
n Mechanical Resistance : Fluids, Strain Relief
Other Meets Low Outgassing Requirements : No
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Americas, Asia Pacific
Product Type Features Tubing Product Type : Heat Shrink Tubing Kit Wall Type : Dual Wall
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ] Recovery Temperature (DEGC) : 110 Resistance Properties : Immersion Protection, Moisture Resistant Tubing Flammability Type : Flame-Retardant
Body Features Fluid Type : Hydraulic Fluid, Diesel Fuel, Water Primary Product Color : Black Primary Product Material : Adhesive
Operation/Applicatio
n Mechanical Resistance : Fluids, Strain Relief
Other Meets Low Outgassing Requirements : No
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Americas, Asia Pacific
Product Type Features Tubing Product Type : Heat Shrink Tubing Kit Wall Type : Dual Wall
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ] Recovery Temperature (DEGC) : 110 Resistance Properties : Immersion Protection, Moisture Resistant Tubing Flammability Type : Flame-Retardant
Body Features
Fluid Type : Hydraulic Fluid, Diesel Fuel, Water
Primary Product Color : Black
Primary Product Material : Adhesive
Operation/Application
Mechanical Resistance : Fluids, Strain Relief
Other
Meets Low Outgassing Requirements : No
Packaging Features
Packaging Method : Box
Product Availability
Applicable Region : Americas, Asia Pacific
Product Type Features
Tubing Product Type : Heat Shrink Tubing Kit
Wall Type : Dual Wall
Usage Conditions
Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]