TE Connectivity
Heat Shrink Tubing
EK78264001
Description
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Gasoline, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 6:1
Dimensions Expanded Inside Diameter (Min) : 9 MM [.354 INCH ] Recovered Inside Diameter (Max) : 1.5 MM [.059 INCH ] Recovered Wall Thickness (Nominal) : 1.6 MM [.062 INCH ] Tubing Size Range : 1.5 - 9 MM [.059 - .354 INCH ]
Operation/Applicatio
n Mechanical Resistance : Abrasion Resistant, Cut-Through
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Reel
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ] Recovery Temperature (DEGC) : 80 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 60 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote
Email Supplier
Description
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Gasoline, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 6:1
Dimensions Expanded Inside Diameter (Min) : 9 MM [.354 INCH ] Recovered Inside Diameter (Max) : 1.5 MM [.059 INCH ] Recovered Wall Thickness (Nominal) : 1.6 MM [.062 INCH ] Tubing Size Range : 1.5 - 9 MM [.059 - .354 INCH ]
Operation/Applicatio
n Mechanical Resistance : Abrasion Resistant, Cut-Through
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Reel
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ] Recovery Temperature (DEGC) : 80 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 60 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote
Email Supplier
Suppliers
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Gasoline, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 6:1
Dimensions Expanded Inside Diameter (Min) : 9 MM [.354 INCH ] Recovered Inside Diameter (Max) : 1.5 MM [.059 INCH ] Recovered Wall Thickness (Nominal) : 1.6 MM [.062 INCH ] Tubing Size Range : 1.5 - 9 MM [.059 - .354 INCH ]
Operation/Applicatio
n Mechanical Resistance : Abrasion Resistant, Cut-Through
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Reel
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ] Recovery Temperature (DEGC) : 80 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 60 Tubing Flammability Type : Non-Flame-Retardant
Body Features
- Flexibility : Flexible
- Fluid Type : Hydraulic Fluid, Gasoline, Lubricating Oil
- Primary Product Color : Black
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 6:1
Dimensions
- Expanded Inside Diameter (Min) : 9 MM [.354 INCH ]
- Recovered Inside Diameter (Max) : 1.5 MM [.059 INCH ]
- Recovered Wall Thickness (Nominal) : 1.6 MM [.062 INCH ]
- Tubing Size Range : 1.5 - 9 MM [.059 - .354 INCH ]
Operation/Application
- Mechanical Resistance : Abrasion Resistant, Cut-Through
Other
- Meets Low Outgassing Requirements : No
- Product Source : Czech Republic
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Tubing Product Type : Heat Shrink Tubing
- Wall Type : Dual Wall
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
- Recovery Temperature (DEGC) : 80
- Resistance Properties : Moisture Resistant
- Shrink Temperature (Min) (DEGC) : 60
- Tubing Flammability Type : Non-Flame-Retardant
Buy Now
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
EK78264001 |
|
Product Name
|
Heat Shrink Tubing |
|
Sleeving
|
Shrink Tubing; Heat Shrinkable Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing
Material
Low Fire Hazard Material
Operating Temperature
-30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Material
Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature
-55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Material
Polyolefin; Crosslinked Polyolefin
Features
Flame Retardant
View Details