Body Features Flexibility : Very Flexible Fluid Type : Aviation Fuel, Lubricating Oil, Hydraulic Fluid, Chemicals/Solvents, De-Icing Fluid, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1
Dimensions Cut Length : 41 MM [1.614 INCH ] Expanded Inside Diameter (Min) : 39.88 MM [1.57 INCH ] Heat Shrink Tubing Size Range : 19.1 - 39.88 MM [.75 - 1.57 INCH ] Recovered Inside Diameter (Max) : 19.1 MM [.75 INCH ] Recovered Wall Thickness (Nominal) : 1.01 MM [.04 INCH ] Recovered Wall Thickness (Tolerance) : .31 MM [.012 INCH ]
Electrical Characteristics Voltage (Max) (KV) : .6
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Product Family : VERSAFIT Wall Type : Single
Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Highly Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Strain, Wrinkling Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70
Body Features
- Flexibility : Very Flexible
- Fluid Type : Aviation Fuel, Lubricating Oil, Hydraulic Fluid, Chemicals/Solvents, De-Icing Fluid, Water
- Primary Product Color : Black
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 2:1
Dimensions
- Cut Length : 41 MM [1.614 INCH ]
- Expanded Inside Diameter (Min) : 39.88 MM [1.57 INCH ]
- Heat Shrink Tubing Size Range : 19.1 - 39.88 MM [.75 - 1.57 INCH ]
- Recovered Inside Diameter (Max) : 19.1 MM [.75 INCH ]
- Recovered Wall Thickness (Nominal) : 1.01 MM [.04 INCH ]
- Recovered Wall Thickness (Tolerance) : .31 MM [.012 INCH ]
Electrical Characteristics
Other
- Meets Low Outgassing Requirements : No
- Product Source : Czech Republic
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Product Family : VERSAFIT
- Wall Type : Single
Usage Conditions
- Fluid Resistance : Splash Protection
- Heat Shrink Tubing Flammability : Highly Flame-Retardant
- Heat Shrink Tubing Resistance : Fluids, Strain, Wrinkling
- Operating Temperature Range (DEGC) : -55 - 135
- Recovery Temperature (DEGC) : 90
- Shrink Temperature (Min) (DEGC) : 70