TE Connectivity Heat Shrink Tubing EM14046001

Description
Body Features Flexibility : Very Flexible Fluid Type : Unleaded Gasoline, Battery Acid, Diesel Fuel, Antifreeze, Lubricating Oil, Car Wash Detergent, Brake Fluid, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Polyethylene/Polyest er Shrink Ratio : 2:1 Dimensions Cut Length : 165 MM  [6.496 INCH ] Expanded Inside Diameter (Min) : 20 MM  [.787 INCH ] Heat Shrink Tubing Size Range : 10 - 20 MM  [.394 - .787 INCH ] Recovered Inside Diameter (Max) : 10 MM  [.394 INCH ] Other Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : HFT5000 Wall Material Type : Fiber & Fabric Usage Conditions Fluid Resistance : None Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage, Abrasion, Cut-Through Operating Temperature Range (DEGC) : -40 - 125 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80
Request a Quote
Description
Body Features Flexibility : Very Flexible Fluid Type : Unleaded Gasoline, Battery Acid, Diesel Fuel, Antifreeze, Lubricating Oil, Car Wash Detergent, Brake Fluid, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Polyethylene/Polyest er Shrink Ratio : 2:1 Dimensions Cut Length : 165 MM  [6.496 INCH ] Expanded Inside Diameter (Min) : 20 MM  [.787 INCH ] Heat Shrink Tubing Size Range : 10 - 20 MM  [.394 - .787 INCH ] Recovered Inside Diameter (Max) : 10 MM  [.394 INCH ] Other Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : HFT5000 Wall Material Type : Fiber & Fabric Usage Conditions Fluid Resistance : None Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage, Abrasion, Cut-Through Operating Temperature Range (DEGC) : -40 - 125 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - EM14046001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
EM14046001
Heat Shrink Tubing EM14046001
Body Features Flexibility : Very Flexible Fluid Type : Unleaded Gasoline, Battery Acid, Diesel Fuel, Antifreeze, Lubricating Oil, Car Wash Detergent, Brake Fluid, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Polyethylene/Polyest er Shrink Ratio : 2:1 Dimensions Cut Length : 165 MM  [6.496 INCH ] Expanded Inside Diameter (Min) : 20 MM  [.787 INCH ] Heat Shrink Tubing Size Range : 10 - 20 MM  [.394 - .787 INCH ] Recovered Inside Diameter (Max) : 10 MM  [.394 INCH ] Other Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : HFT5000 Wall Material Type : Fiber & Fabric Usage Conditions Fluid Resistance : None Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage, Abrasion, Cut-Through Operating Temperature Range (DEGC) : -40 - 125 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Unleaded Gasoline, Battery Acid, Diesel Fuel, Antifreeze, Lubricating Oil, Car Wash Detergent, Brake Fluid, Hydraulic Fluid
  • Primary Product Color : Black
  • Primary Product Material : Polyethylene/Polyester
  • Shrink Ratio : 2:1

Dimensions


  • Cut Length : 165 MM  [6.496 INCH ]
  • Expanded Inside Diameter (Min) : 20 MM  [.787 INCH ]
  • Heat Shrink Tubing Size Range : 10 - 20 MM  [.394 - .787 INCH ]
  • Recovered Inside Diameter (Max) : 10 MM  [.394 INCH ]

Other


  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : HFT5000
  • Wall Material Type : Fiber & Fabric

Usage Conditions


  • Fluid Resistance : None
  • Heat Shrink Tubing Flammability : Non-Flame-Retardant
  • Heat Shrink Tubing Resistance : Mechanical Damage, Abrasion, Cut-Through
  • Operating Temperature Range (DEGC) : -40 - 125
  • Recovery Temperature (DEGC) : 110
  • Shrink Temperature (Min) (DEGC) : 80
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number EM14046001
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 042565M001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Chlorinated Polyolefin
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
Heat Shrink Boots - 016984-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Heat Shrink Tubing - 0074754001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Heat Shrink Tubing - 020920-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details