TE Connectivity Heat Shrink Tubing EL6529-000

Description
Body Features Fluid Type : Lubricating Oil, Hydraulic Fluid, Water Primary Product Color : Black Primary Product Material : Adhesive Operation/Applicatio n Mechanical Resistance : Strain Relief, Mechanical Damage Other Meets Low Outgassing Requirements : No Packaging Features Packaging Method : Box Product Availability Applicable Region : Americas, Asia Pacific Product Type Features Tubing Product Type : Heat Shrink Tubing Kit Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Recovery Temperature (DEGC) : 110 Resistance Properties : Immersion Protection, Moisture Resistant Tubing Flammability Type : Flame-Retardant
Request a Quote
Description
Body Features Fluid Type : Lubricating Oil, Hydraulic Fluid, Water Primary Product Color : Black Primary Product Material : Adhesive Operation/Applicatio n Mechanical Resistance : Strain Relief, Mechanical Damage Other Meets Low Outgassing Requirements : No Packaging Features Packaging Method : Box Product Availability Applicable Region : Americas, Asia Pacific Product Type Features Tubing Product Type : Heat Shrink Tubing Kit Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Recovery Temperature (DEGC) : 110 Resistance Properties : Immersion Protection, Moisture Resistant Tubing Flammability Type : Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - EL6529-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
EL6529-000
Heat Shrink Tubing EL6529-000
Body Features Fluid Type : Lubricating Oil, Hydraulic Fluid, Water Primary Product Color : Black Primary Product Material : Adhesive Operation/Applicatio n Mechanical Resistance : Strain Relief, Mechanical Damage Other Meets Low Outgassing Requirements : No Packaging Features Packaging Method : Box Product Availability Applicable Region : Americas, Asia Pacific Product Type Features Tubing Product Type : Heat Shrink Tubing Kit Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Recovery Temperature (DEGC) : 110 Resistance Properties : Immersion Protection, Moisture Resistant Tubing Flammability Type : Flame-Retardant

Body Features


  • Fluid Type : Lubricating Oil, Hydraulic Fluid, Water
  • Primary Product Color : Black
  • Primary Product Material : Adhesive

Operation/Application


  • Mechanical Resistance : Strain Relief, Mechanical Damage

Other


  • Meets Low Outgassing Requirements : No

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Americas, Asia Pacific

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing Kit
  • Wall Type : Dual Wall

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Recovery Temperature (DEGC) : 110
  • Resistance Properties : Immersion Protection, Moisture Resistant
  • Tubing Flammability Type : Flame-Retardant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number EL6529-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0546234002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Busbar Heat Shrink Tubing & Tape - 024331-000 - TE Connectivity
Specs
Material Polyolefin; Polyolefin
Operating Temperature 0.0 to 125 C (32 to 257 F)
View Details
Heat Shrink Tubing - 035377P004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Bushings & Bobbins - 026831-000 - TE Connectivity
Specs
Material Modified Elastomer
View Details
2 suppliers