TE Connectivity Heat Shrink Tubing EK8087-000

Description
Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Crosslinked Elastomer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 8 MM  [.315 INCH ] Recovered Inside Diameter (Max) : 4 MM  [.157 INCH ] Recovered Wall Thickness (Nominal) : .8 MM  [.031 INCH ] Tubing Size Range : 8 - 4 MM  [.315 - .157 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids, Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Spool Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 150 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Crosslinked Elastomer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 8 MM  [.315 INCH ] Recovered Inside Diameter (Max) : 4 MM  [.157 INCH ] Recovered Wall Thickness (Nominal) : .8 MM  [.031 INCH ] Tubing Size Range : 8 - 4 MM  [.315 - .157 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids, Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Spool Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 150 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - EK8087-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
EK8087-000
Heat Shrink Tubing EK8087-000
Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Crosslinked Elastomer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 8 MM  [.315 INCH ] Recovered Inside Diameter (Max) : 4 MM  [.157 INCH ] Recovered Wall Thickness (Nominal) : .8 MM  [.031 INCH ] Tubing Size Range : 8 - 4 MM  [.315 - .157 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids, Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Spool Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 150 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Elastomer
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 8 MM  [.315 INCH ]
  • Recovered Inside Diameter (Max) : 4 MM  [.157 INCH ]
  • Recovered Wall Thickness (Nominal) : .8 MM  [.031 INCH ]
  • Tubing Size Range : 8 - 4 MM  [.315 - .157 INCH ]

Operation/Application


  • Mechanical Resistance : Fluids, Mechanical Damage

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Spool

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
  • Recovery Temperature (DEGC) : 175
  • Shrink Temperature (Min) (DEGC) : 150
  • Tubing Flammability Type : Flame-Retardant
Buy Now Datasheet
shrink tube - EK8087-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
EK8087-000
shrink tube EK8087-000
Tubing Elastomers TFIT

Tubing Elastomers TFIT

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number EK8087-000 EK8087-000
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 063725P078 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
shrink tube - 042549-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 031172-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers