TE Connectivity Heat Shrink Tubing EM50126001

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Typical Automotive Fluids Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 70 MM  [2.756 INCH ] Expanded Inside Diameter (Min) : 17.78 MM  [.7 INCH ] Heat Shrink Tubing Size Range : 4.45 - 17.78 MM  [.17 - .7 INCH ] Recovered Inside Diameter (Max) : 4.45 MM  [.17 INCH ] Recovered Wall Thickness (Nominal) : 2.41 MM  [.09 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : EMEA, Asia Product Type Features Product Family : RBK-VWS Wall Type : Dual Usage Conditions Fluid Resistance : Moisture/Spray Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Fluids Operating Temperature Range (DEGC) : -40 - 105 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 100
Request a Quote
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Typical Automotive Fluids Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 70 MM  [2.756 INCH ] Expanded Inside Diameter (Min) : 17.78 MM  [.7 INCH ] Heat Shrink Tubing Size Range : 4.45 - 17.78 MM  [.17 - .7 INCH ] Recovered Inside Diameter (Max) : 4.45 MM  [.17 INCH ] Recovered Wall Thickness (Nominal) : 2.41 MM  [.09 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : EMEA, Asia Product Type Features Product Family : RBK-VWS Wall Type : Dual Usage Conditions Fluid Resistance : Moisture/Spray Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Fluids Operating Temperature Range (DEGC) : -40 - 105 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - EM50126001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
EM50126001
Heat Shrink Tubing EM50126001
Body Features Flexibility : Semi-Rigid Fluid Type : Typical Automotive Fluids Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 70 MM  [2.756 INCH ] Expanded Inside Diameter (Min) : 17.78 MM  [.7 INCH ] Heat Shrink Tubing Size Range : 4.45 - 17.78 MM  [.17 - .7 INCH ] Recovered Inside Diameter (Max) : 4.45 MM  [.17 INCH ] Recovered Wall Thickness (Nominal) : 2.41 MM  [.09 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : EMEA, Asia Product Type Features Product Family : RBK-VWS Wall Type : Dual Usage Conditions Fluid Resistance : Moisture/Spray Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Fluids Operating Temperature Range (DEGC) : -40 - 105 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 100

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Typical Automotive Fluids
  • Primary Product Color : Clear
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 4:1

Dimensions


  • Cut Length : 70 MM  [2.756 INCH ]
  • Expanded Inside Diameter (Min) : 17.78 MM  [.7 INCH ]
  • Heat Shrink Tubing Size Range : 4.45 - 17.78 MM  [.17 - .7 INCH ]
  • Recovered Inside Diameter (Max) : 4.45 MM  [.17 INCH ]
  • Recovered Wall Thickness (Nominal) : 2.41 MM  [.09 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : EMEA, Asia

Product Type Features


  • Product Family : RBK-VWS
  • Wall Type : Dual

Usage Conditions


  • Fluid Resistance : Moisture/Spray Protection
  • Heat Shrink Tubing Flammability : Non-Flame-Retardant
  • Heat Shrink Tubing Resistance : Abrasion, Fluids
  • Operating Temperature Range (DEGC) : -40 - 105
  • Recovery Temperature (DEGC) : 135
  • Shrink Temperature (Min) (DEGC) : 100
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number EM50126001
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 037829-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 020920-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
Power Cable Wraps - 059945-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details