TE Connectivity Heat Shrink Tubing EK90526001

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Hydraulic Fluid, Lubricating Oil, Aviation Fuel, Water, Anti-Icing Fluid, Cleaning Solvents Primary Product Color : Clear Primary Product Material : Crosslinked Polyvinylidene Fluoride Shrink Ratio : 2:1 Dimensions Cut Length : 20 MM  [.79 INCH ] Expanded Inside Diameter (Min) : 1.6 MM  [.063 INCH ] Heat Shrink Tubing Size Range : .8 - 1.6 MM  [.031 - .063 INCH ] Recovered Inside Diameter (Max) : .8 MM  [.031 INCH ] Recovered Wall Thickness (Nominal) : .25 MM  [.01 INCH ] Recovered Wall Thickness (Tolerance) : .03 MM  [.001 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : RW-175 Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Highly Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Cut-Through, Strain, Mechanical Damage, Fluids Operating Temperature Range (DEGC) : -55 - 175 Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 155
Request a Quote
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Hydraulic Fluid, Lubricating Oil, Aviation Fuel, Water, Anti-Icing Fluid, Cleaning Solvents Primary Product Color : Clear Primary Product Material : Crosslinked Polyvinylidene Fluoride Shrink Ratio : 2:1 Dimensions Cut Length : 20 MM  [.79 INCH ] Expanded Inside Diameter (Min) : 1.6 MM  [.063 INCH ] Heat Shrink Tubing Size Range : .8 - 1.6 MM  [.031 - .063 INCH ] Recovered Inside Diameter (Max) : .8 MM  [.031 INCH ] Recovered Wall Thickness (Nominal) : .25 MM  [.01 INCH ] Recovered Wall Thickness (Tolerance) : .03 MM  [.001 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : RW-175 Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Highly Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Cut-Through, Strain, Mechanical Damage, Fluids Operating Temperature Range (DEGC) : -55 - 175 Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 155
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - EK90526001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
EK90526001
Heat Shrink Tubing EK90526001
Body Features Flexibility : Semi-Rigid Fluid Type : Hydraulic Fluid, Lubricating Oil, Aviation Fuel, Water, Anti-Icing Fluid, Cleaning Solvents Primary Product Color : Clear Primary Product Material : Crosslinked Polyvinylidene Fluoride Shrink Ratio : 2:1 Dimensions Cut Length : 20 MM  [.79 INCH ] Expanded Inside Diameter (Min) : 1.6 MM  [.063 INCH ] Heat Shrink Tubing Size Range : .8 - 1.6 MM  [.031 - .063 INCH ] Recovered Inside Diameter (Max) : .8 MM  [.031 INCH ] Recovered Wall Thickness (Nominal) : .25 MM  [.01 INCH ] Recovered Wall Thickness (Tolerance) : .03 MM  [.001 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : RW-175 Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Highly Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Cut-Through, Strain, Mechanical Damage, Fluids Operating Temperature Range (DEGC) : -55 - 175 Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 155

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Hydraulic Fluid, Lubricating Oil, Aviation Fuel, Water, Anti-Icing Fluid, Cleaning Solvents
  • Primary Product Color : Clear
  • Primary Product Material : Crosslinked Polyvinylidene Fluoride
  • Shrink Ratio : 2:1

Dimensions


  • Cut Length : 20 MM  [.79 INCH ]
  • Expanded Inside Diameter (Min) : 1.6 MM  [.063 INCH ]
  • Heat Shrink Tubing Size Range : .8 - 1.6 MM  [.031 - .063 INCH ]
  • Recovered Inside Diameter (Max) : .8 MM  [.031 INCH ]
  • Recovered Wall Thickness (Nominal) : .25 MM  [.01 INCH ]
  • Recovered Wall Thickness (Tolerance) : .03 MM  [.001 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : RW-175
  • Wall Type : Single

Usage Conditions


  • Fluid Resistance : Splash Protection
  • Heat Shrink Tubing Flammability : Highly Flame-Retardant
  • Heat Shrink Tubing Resistance : Abrasion, Cut-Through, Strain, Mechanical Damage, Fluids
  • Operating Temperature Range (DEGC) : -55 - 175
  • Recovery Temperature (DEGC) : 175
  • Shrink Temperature (Min) (DEGC) : 155
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number EK90526001
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0662474002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 085193P002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Heat Shrink Boots - 016984-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
shrink tube - 042549-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details