TE Connectivity Heat Shrink Tubing EM54866001

Description
Body Features Flexibility : Semi-Flexible Fluid Type : Hydraulic Fluid, Lubricating Oil, Motor Oil, Water, Diesel Fuel Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 15 MM  [.590 INCH ] Expanded Inside Diameter (Min) : 16 MM  [.63 INCH ] Heat Shrink Tubing Size Range : 4 - 16 MM  [.158 - .63 INCH ] Recovered Inside Diameter (Max) : 4 MM  [.158 INCH ] Recovered Wall Thickness (Nominal) : 1.75 MM  [.069 INCH ] Recovered Wall Thickness (Tolerance) : .4 MM  [.016 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : HTAT Wall Type : Dual Usage Conditions Fluid Resistance : Moisture, Splash Protection, Spray Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Strain, Mechanical Damage, Fluids Operating Temperature Range (DEGC) : -55 - 125 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80
Request a Quote
Description
Body Features Flexibility : Semi-Flexible Fluid Type : Hydraulic Fluid, Lubricating Oil, Motor Oil, Water, Diesel Fuel Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 15 MM  [.590 INCH ] Expanded Inside Diameter (Min) : 16 MM  [.63 INCH ] Heat Shrink Tubing Size Range : 4 - 16 MM  [.158 - .63 INCH ] Recovered Inside Diameter (Max) : 4 MM  [.158 INCH ] Recovered Wall Thickness (Nominal) : 1.75 MM  [.069 INCH ] Recovered Wall Thickness (Tolerance) : .4 MM  [.016 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : HTAT Wall Type : Dual Usage Conditions Fluid Resistance : Moisture, Splash Protection, Spray Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Strain, Mechanical Damage, Fluids Operating Temperature Range (DEGC) : -55 - 125 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - EM54866001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
EM54866001
Heat Shrink Tubing EM54866001
Body Features Flexibility : Semi-Flexible Fluid Type : Hydraulic Fluid, Lubricating Oil, Motor Oil, Water, Diesel Fuel Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 15 MM  [.590 INCH ] Expanded Inside Diameter (Min) : 16 MM  [.63 INCH ] Heat Shrink Tubing Size Range : 4 - 16 MM  [.158 - .63 INCH ] Recovered Inside Diameter (Max) : 4 MM  [.158 INCH ] Recovered Wall Thickness (Nominal) : 1.75 MM  [.069 INCH ] Recovered Wall Thickness (Tolerance) : .4 MM  [.016 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : HTAT Wall Type : Dual Usage Conditions Fluid Resistance : Moisture, Splash Protection, Spray Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Strain, Mechanical Damage, Fluids Operating Temperature Range (DEGC) : -55 - 125 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80

Body Features


  • Flexibility : Semi-Flexible
  • Fluid Type : Hydraulic Fluid, Lubricating Oil, Motor Oil, Water, Diesel Fuel
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 4:1

Dimensions


  • Cut Length : 15 MM  [.590 INCH ]
  • Expanded Inside Diameter (Min) : 16 MM  [.63 INCH ]
  • Heat Shrink Tubing Size Range : 4 - 16 MM  [.158 - .63 INCH ]
  • Recovered Inside Diameter (Max) : 4 MM  [.158 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.75 MM  [.069 INCH ]
  • Recovered Wall Thickness (Tolerance) : .4 MM  [.016 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : HTAT
  • Wall Type : Dual

Usage Conditions


  • Fluid Resistance : Moisture, Splash Protection, Spray Protection
  • Heat Shrink Tubing Flammability : Flame-Retardant
  • Heat Shrink Tubing Resistance : Strain, Mechanical Damage, Fluids
  • Operating Temperature Range (DEGC) : -55 - 125
  • Recovery Temperature (DEGC) : 110
  • Shrink Temperature (Min) (DEGC) : 80
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number EM54866001
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 015609-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 071855-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Tubing - 090957-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Cable Transitions & Breakouts - 072969-000 - TE Connectivity
Specs
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers