TE Connectivity Heat Shrink Tubing EL5397-000

Description
Body Features Flexibility : Very Flexible Primary Product Color : Black Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 5.5 MM  [.217 INCH ] Recovered Inside Diameter (Max) : 2.5 MM  [.098 INCH ] Recovered Wall Thickness (Nominal) : .25 MM  [.01 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .3 Industry Standards Flammability Test Method : UL 224, VW-1 Operation/Applicatio n Mechanical Resistance : Wrinkling, Strain Relief Other Meets Low Outgassing Requirements : No Product Source : China Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -30 - 125 DEGC  [-22 - 257 DEGF ] Recovery Temperature (DEGC) : 90 Tubing Flammability Type : Highly Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Very Flexible Primary Product Color : Black Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 5.5 MM  [.217 INCH ] Recovered Inside Diameter (Max) : 2.5 MM  [.098 INCH ] Recovered Wall Thickness (Nominal) : .25 MM  [.01 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .3 Industry Standards Flammability Test Method : UL 224, VW-1 Operation/Applicatio n Mechanical Resistance : Wrinkling, Strain Relief Other Meets Low Outgassing Requirements : No Product Source : China Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -30 - 125 DEGC  [-22 - 257 DEGF ] Recovery Temperature (DEGC) : 90 Tubing Flammability Type : Highly Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - EL5397-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
EL5397-000
Heat Shrink Tubing EL5397-000
Body Features Flexibility : Very Flexible Primary Product Color : Black Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 5.5 MM  [.217 INCH ] Recovered Inside Diameter (Max) : 2.5 MM  [.098 INCH ] Recovered Wall Thickness (Nominal) : .25 MM  [.01 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .3 Industry Standards Flammability Test Method : UL 224, VW-1 Operation/Applicatio n Mechanical Resistance : Wrinkling, Strain Relief Other Meets Low Outgassing Requirements : No Product Source : China Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -30 - 125 DEGC  [-22 - 257 DEGF ] Recovery Temperature (DEGC) : 90 Tubing Flammability Type : Highly Flame-Retardant

Body Features


  • Flexibility : Very Flexible
  • Primary Product Color : Black
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 5.5 MM  [.217 INCH ]
  • Recovered Inside Diameter (Max) : 2.5 MM  [.098 INCH ]
  • Recovered Wall Thickness (Nominal) : .25 MM  [.01 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .3

Industry Standards


  • Flammability Test Method : UL 224, VW-1

Operation/Application


  • Mechanical Resistance : Wrinkling, Strain Relief

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : China

Packaging Features


  • Packaging Method : Spool

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -30 - 125 DEGC  [-22 - 257 DEGF ]
  • Recovery Temperature (DEGC) : 90
  • Tubing Flammability Type : Highly Flame-Retardant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number EL5397-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0045094001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
shrink tube - 067125N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Wraps - 070003-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Boots - 002707-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers