TE Connectivity Electrical Heat Shrink Tubing EH6441-000

Description
Dimensions Diameter Supplied/Recovered : 50 / 20 MM  [1.97 / .79 INCH ] Electrical Characteristics Electrical Heat Shrink Tubing Voltage Class (KV) : ≤ 25 Operation/Applicatio n Equipment : Bus Bars Product Availability Electrical Heat Shrink Tubing Product Availability : AMERICAS Product Type Features Electrical Heat Shrink Tubing Technology : Heat Shrink Material System : Polyolefin Usage Conditions Operating Temperature Range (DEGC) : 0 - 105
Request a Quote Datasheet
Description
Dimensions Diameter Supplied/Recovered : 50 / 20 MM  [1.97 / .79 INCH ] Electrical Characteristics Electrical Heat Shrink Tubing Voltage Class (KV) : ≤ 25 Operation/Applicatio n Equipment : Bus Bars Product Availability Electrical Heat Shrink Tubing Product Availability : AMERICAS Product Type Features Electrical Heat Shrink Tubing Technology : Heat Shrink Material System : Polyolefin Usage Conditions Operating Temperature Range (DEGC) : 0 - 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Heat Shrink Tubing - EH6441-000 - TE Connectivity
Berwyn, PA, United States
Electrical Heat Shrink Tubing
EH6441-000
Electrical Heat Shrink Tubing EH6441-000
Dimensions Diameter Supplied/Recovered : 50 / 20 MM  [1.97 / .79 INCH ] Electrical Characteristics Electrical Heat Shrink Tubing Voltage Class (KV) : ≤ 25 Operation/Applicatio n Equipment : Bus Bars Product Availability Electrical Heat Shrink Tubing Product Availability : AMERICAS Product Type Features Electrical Heat Shrink Tubing Technology : Heat Shrink Material System : Polyolefin Usage Conditions Operating Temperature Range (DEGC) : 0 - 105

Dimensions


  • Diameter Supplied/Recovered : 50 / 20 MM  [1.97 / .79 INCH ]

Electrical Characteristics


  • Electrical Heat Shrink Tubing Voltage Class (KV) : ≤ 25

Operation/Application


  • Equipment : Bus Bars

Product Availability


  • Electrical Heat Shrink Tubing Product Availability : AMERICAS

Product Type Features


  • Electrical Heat Shrink Tubing Technology : Heat Shrink
  • Material System : Polyolefin

Usage Conditions


  • Operating Temperature Range (DEGC) : 0 - 105
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number EH6441-000
Product Name Electrical Heat Shrink Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 040291-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0074754001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Heat Shrink Tubing - 0294356008 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 0683754001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Medical Grade Crosslinked Fluoropolymer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details