TE ConnectivityCable Transitions & BreakoutsEL7037-000
Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified
Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 3
Other Adhesive Code : 86 Molded Part Shape Code : 302A Size Code : 821
Product Type Features Molded Part Shape : T Shape
Usage Conditions Flammability Requirement : Low Fire Hazard Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
TE Connectivity
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified
Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 3
Other Adhesive Code : 86 Molded Part Shape Code : 302A Size Code : 821
Product Type Features Molded Part Shape : T Shape
Usage Conditions Flammability Requirement : Low Fire Hazard Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified
Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 3
Other Adhesive Code : 86 Molded Part Shape Code : 302A Size Code : 821
Product Type Features Molded Part Shape : T Shape
Usage Conditions Flammability Requirement : Low Fire Hazard Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Body Features
Material Code : 4
Material Systems Code : 10
Primary Product Material : Polyolefin Flexible Modified
Configuration Features
Adhesive Requirement : Adhesive Precoat
Number of Branches & Legs : 3
Other
Adhesive Code : 86
Molded Part Shape Code : 302A
Size Code : 821
Product Type Features
Molded Part Shape : T Shape
Usage Conditions
Flammability Requirement : Low Fire Hazard
Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ]