TE Connectivity Heat Shrink Tubing EK6901-000

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Windshield Washer Fluid, Lubricating Oil, Engine Cleaner, Diesel Fuel, Transmission Fluid, Water, Gasoline, Brake Fluid, Engine Coolant Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 45 MM  [1.77 INCH ] Expanded Inside Diameter (Min) : 13.79 MM  [.543 INCH ] Heat Shrink Tubing Size Range : 13.79 MM  [.543 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : China Packaging Features Packaging Method : Box Product Availability Applicable Region : Asia Product Type Features Product Family : ES2000 Wall Type : Dual Usage Conditions Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Mechanical Damage, Strain, Fluids Operating Temperature Range (DEGC) : -40 - 130 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 110
Request a Quote
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Windshield Washer Fluid, Lubricating Oil, Engine Cleaner, Diesel Fuel, Transmission Fluid, Water, Gasoline, Brake Fluid, Engine Coolant Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 45 MM  [1.77 INCH ] Expanded Inside Diameter (Min) : 13.79 MM  [.543 INCH ] Heat Shrink Tubing Size Range : 13.79 MM  [.543 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : China Packaging Features Packaging Method : Box Product Availability Applicable Region : Asia Product Type Features Product Family : ES2000 Wall Type : Dual Usage Conditions Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Mechanical Damage, Strain, Fluids Operating Temperature Range (DEGC) : -40 - 130 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 110
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - EK6901-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
EK6901-000
Heat Shrink Tubing EK6901-000
Body Features Flexibility : Semi-Rigid Fluid Type : Windshield Washer Fluid, Lubricating Oil, Engine Cleaner, Diesel Fuel, Transmission Fluid, Water, Gasoline, Brake Fluid, Engine Coolant Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 45 MM  [1.77 INCH ] Expanded Inside Diameter (Min) : 13.79 MM  [.543 INCH ] Heat Shrink Tubing Size Range : 13.79 MM  [.543 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : China Packaging Features Packaging Method : Box Product Availability Applicable Region : Asia Product Type Features Product Family : ES2000 Wall Type : Dual Usage Conditions Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Mechanical Damage, Strain, Fluids Operating Temperature Range (DEGC) : -40 - 130 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 110

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Windshield Washer Fluid, Lubricating Oil, Engine Cleaner, Diesel Fuel, Transmission Fluid, Water, Gasoline, Brake Fluid, Engine Coolant
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 4:1

Dimensions


  • Cut Length : 45 MM  [1.77 INCH ]
  • Expanded Inside Diameter (Min) : 13.79 MM  [.543 INCH ]
  • Heat Shrink Tubing Size Range : 13.79 MM  [.543 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : China

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Asia

Product Type Features


  • Product Family : ES2000
  • Wall Type : Dual

Usage Conditions


  • Heat Shrink Tubing Flammability : Flame-Retardant
  • Heat Shrink Tubing Resistance : Abrasion, Mechanical Damage, Strain, Fluids
  • Operating Temperature Range (DEGC) : -40 - 130
  • Recovery Temperature (DEGC) : 135
  • Shrink Temperature (Min) (DEGC) : 110
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number EK6901-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Heat Shrink Tubing - 036893-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
2 suppliers
shrink tube - 049361-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 051598-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 063725P011 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
3 suppliers