TE Connectivity Heat Shrink Tubing EK44156001

Description
Body Features Flexibility : Flexible Primary Product Color : Clear Primary Product Material : Adhesive Dimensions Cut Length : 100 MM  [3.937 INCH ] Other Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Wall Type : Single Usage Conditions Heat Shrink Tubing Flammability : Non-Flame-Retardant Operating Temperature Range (DEGC) : -30 - 125
Request a Quote
Description
Body Features Flexibility : Flexible Primary Product Color : Clear Primary Product Material : Adhesive Dimensions Cut Length : 100 MM  [3.937 INCH ] Other Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Wall Type : Single Usage Conditions Heat Shrink Tubing Flammability : Non-Flame-Retardant Operating Temperature Range (DEGC) : -30 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - EK44156001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
EK44156001
Heat Shrink Tubing EK44156001
Body Features Flexibility : Flexible Primary Product Color : Clear Primary Product Material : Adhesive Dimensions Cut Length : 100 MM  [3.937 INCH ] Other Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Wall Type : Single Usage Conditions Heat Shrink Tubing Flammability : Non-Flame-Retardant Operating Temperature Range (DEGC) : -30 - 125

Body Features


  • Flexibility : Flexible
  • Primary Product Color : Clear
  • Primary Product Material : Adhesive

Dimensions


  • Cut Length : 100 MM  [3.937 INCH ]

Other


  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Wall Type : Single

Usage Conditions


  • Heat Shrink Tubing Flammability : Non-Flame-Retardant
  • Operating Temperature Range (DEGC) : -30 - 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number EK44156001
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 000824-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 063725P049 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
shrink tube - 061209-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 056795M001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details