NKK Switches Datasheets for Rocker Switches
Rocker switches are actuated by a standard or dual rocker or paddle.
Rocker Switches: Learn more
| Product Name | Notes |
|---|---|
| Internationally Approved Rocker Switches 10A Power Level; Frame Mount, UL, CSA, cULus, VDE International certifications from UL, CSA, VDE, SEMKO, and SEV. Special silver alloy contacts resist arcing and guarantee... | |
| M2012WBW01-WL 12mm diameter threaded D-flat bushing Internal o-ring & external rubber washer Waterproof boot at base of toggle Operating temperature –30°C ~ +85°C Assembled with wire leads at NKK's Scottsdale... | |
| Miniature Snap-in Mount Rockers Bezel with LED illumination in red, yellow or green Molded diallyl phalate case has UL94V-0 flammability rating Terminals: solder lug, quick connect or wirewrap Prominent external... | |
| MNL Series LED Tipped Toggles 6A Power Lever & 0.4VA Logic Level Industry-first technology of LED Illumination at tip of toggle. Single color LEDs of red, yellow, and green, plus... | |
| Process Sealed Miniature Rockers 6A Power Level & 0.4VA Logic Level; Process Sealed, PCB Mount, UL, CSA, cULus Anti-jamming actuator design protects against mechanism damage from toggle or plunger downward... | |
| LED Tipped Rocker and Paddle | |
| Snap-in Mount Miniature Rocker | |
| Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle Splashproof Boot & Switch Achieve IP65 Rating at Front... |
| << Prev | Next >> |