NKK Switches Datasheets for Rocker Switches
Rocker switches are actuated by a standard or dual rocker or paddle.
Rocker Switches: Learn more
| Product Name | Notes |
|---|---|
| Internationally Approved Rocker Switches 10A Power Level; Frame Mount, UL, CSA, cULus, VDE International certifications from UL, CSA, VDE, SEMKO, and SEV. Special silver alloy contacts resist arcing and guarantee... | |
| Medium - High Capacity Rocker Switches 15-30A Power Level; Frame Mount, UL, CSA, cULus, VDE Constructed of sturdy, high-performance materials including a zinc-plated steel mounting plate. Contacts are made of... | |
| Size/Specifications Features Standard 15A @ 125/250V AC 15A @ 30V DC Environmentally sealed High arc resistant Minimal contact bounce UL94-V0 flammability standard for housing Operating temperature –25°C ~ +85°C |
| << Prev |