Miniature snap-in mount rocker switch with gold-plated contacts rated for 0.4VA maximum at 28V AC/DC, featuring a diallyl phthalate case with UL94V-0 flammability rating, epoxy-sealed terminals, and 1,500V AC dielectric strength between contacts and case. It has a 25° actuator throw, operates from -30°C to +85°C, and provides 50,000 electrical operations minimum. Mounting is snap-in style with straight PC terminals.
Miniature Snap-in Mount Rockers
SNAP-IN MOUNT MINIATURE ROCKER
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | MN28TJG03 | 2300-MN28TJG03 |
| Product Name | Snap-in Mount Miniature Rocker | Rocker Switches |
| Rocker Actuator | Actuator Arm, Cap Required | |
| Momentary Contact Switch Function | Mom-Off-Mom | |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | |
| Terminal Type | Panel Mount, Snap-In |